The QUS994MOB is a 36-inch stackable container designed for organizing and storing large and bulky items. Constructed from strong injection molded high impact polypropylene, it offers durability and resistance to corrosion. The container measures 35-7/8" in length, 16-1/2" in width, and 17-1/2" in height, with an internal dimension of 33-1/8" in length, 14" in width, and 17-1/4" in height. Weighing 17 lbs, it features heavy-duty grips for easy handling and a wide stacking ledge with an anti-slide lock to ensure stability when stacked. The container is waterproof, autoclavable up to 250°F, and resistant to extreme cold, making it suitable for various storage needs. It is also available with optional casters for mobility, which increases the overall height by 3 inches.
Organize and store your large and bulky items with these strong injection molded high impact polypropylene, stackable containers. These extra large stacking containers offer a generous 2-1/2 - 3 feet in length to store your larger items. These huge stack bins are ideal for heavy-duty, extra deep shelving and are available in a variety of widths and heights. Heavy-duty front, back and side grips allow for easy handling. Wide stacking ledge and anti-slide lock keep stacked bins steady and prevent forward shifting. Waterproof bins are corrosion-free. Bins are autoclavable up to 250°F and are resistant to extreme cold. Available in Blue, Red and Yellow.
| Quantum Storage Systems | |
|---|---|
| Product Category | Industrial Containers |
| Product Name | Bins & Systems - Hulk Bins - 30" & 36" Containers - QUS994MOB |
| Container Type | Bin |
| Material | Polypropylene (PP) |
| Application | General |