Organize your inventory with strong injection molded plastic bins. Front, back and side grips for easy handling. Built in rear hanger allows bins to hang from louvered panels or rails. Optional clear plastic window increases bin capacity and provides quick view of bin contents. Dividers maximize flexibility and keep contents organized. Wide stacking ledge and anti-slide lock keep stacked bins steady and prevent forward shifting. Waterproof bins resist rust and corrosion. Large molded front label slots for ID labels. Autoclavable up to 250°F and resistant to extreme cold.
Quantum Storage Systems | |
---|---|
Product Category | Industrial Containers |
Product Name | Bins & Systems - Ultra Stack and Hang Bins (QUS Series) - Bins - QUS241 |
Container Type | Bin |
Material | Plastic |
Application | General |