Quantum Storage Systems Bins & Systems - Conductive Bins - Stack and Lock - QCS30CO

Description
Protect your electronic components from typical electromagnetic interference (EMI), electrostatic or induced fields with these conductive polypropylene bins. The conductive material provides a barrier which these fields cannot penetrate and prevents the build-up of electrostatic charge. Bins are permanently conductive and are unaffected by washing with normal cleaners. Molded from a carbon filled copolymer polypropylene material with a electrostatic decay rate at less than 0. 1 second that meets military specification Mil-B-81075B. Its surface resistivity is less than 105 Ohms-per square. Be sure all units are properly grounded according to your use. Color is Black.
Datasheet
Description
Protect your electronic components from typical electromagnetic interference (EMI), electrostatic or induced fields with these conductive polypropylene bins. The conductive material provides a barrier which these fields cannot penetrate and prevents the build-up of electrostatic charge. Bins are permanently conductive and are unaffected by washing with normal cleaners. Molded from a carbon filled copolymer polypropylene material with a electrostatic decay rate at less than 0. 1 second that meets military specification Mil-B-81075B. Its surface resistivity is less than 105 Ohms-per square. Be sure all units are properly grounded according to your use. Color is Black.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bins & Systems - Conductive Bins - Stack and Lock - QCS30CO -  - Quantum Storage Systems
Miami, FL, USA
Bins & Systems - Conductive Bins - Stack and Lock - QCS30CO
Bins & Systems - Conductive Bins - Stack and Lock - QCS30CO
Protect your electronic components from typical electromagnetic interference (EMI), electrostatic or induced fields with these conductive polypropylene bins. The conductive material provides a barrier which these fields cannot penetrate and prevents the build-up of electrostatic charge. Bins are permanently conductive and are unaffected by washing with normal cleaners. Molded from a carbon filled copolymer polypropylene material with a electrostatic decay rate at less than 0. 1 second that meets military specification Mil-B-81075B. Its surface resistivity is less than 105 Ohms-per square. Be sure all units are properly grounded according to your use. Color is Black.

Protect your electronic components from typical electromagnetic interference (EMI), electrostatic or induced fields with these conductive polypropylene bins. The conductive material provides a barrier which these fields cannot penetrate and prevents the build-up of electrostatic charge. Bins are permanently conductive and are unaffected by washing with normal cleaners. Molded from a carbon filled copolymer polypropylene material with a electrostatic decay rate at less than 0. 1 second that meets military specification Mil-B-81075B. Its surface resistivity is less than 105 Ohms-per square. Be sure all units are properly grounded according to your use. Color is Black.

Supplier's Site Datasheet

Technical Specifications

  Quantum Storage Systems
Product Category Industrial Containers
Product Name Bins & Systems - Conductive Bins - Stack and Lock - QCS30CO
Container Type Bin
Material Plastic
Application General
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details