Quantum’s tough, durable, high density Shelf Bins are the industry standard for quality. These durable triclear polypropylene bins feature a molded-in label holder, built-in rear hanglock which allows bins to tilt out for complete access when on shelving. A wide hopper front allows complete access to the contents of the bin. Edges are reinforced for added strength. They are designed for 12”, 18” and 24” deep shelf units, racks or standard shelving. Bins are impervious to most chemicals.
Quantum Storage Systems | |
---|---|
Product Category | Industrial Containers |
Product Name | Bins & Systems - Clear-View Bins - Economy Shelf Bins - Bins - QSB103CL |
Container Type | Bin |
Material | Polypropylene (PP) |
Application | General |