Quantum Storage Systems Bins & Systems - Store-More 6" Shelf Bins (QSB Series) - Bins - QSB208

Description
Replace wornout corrugated bins permanently with these tough, durable, high density plastic bins. Quantum’s STORE-MORE 6”H Shelf Bins are the industry standard for quality. These durable polypropylene bins feature a molded-in label holder, built-in rear hang-lock which allows bins to tilt out for complete access when on shelving. A wide hopper front allows complete access to the contents of the bin. Edges are reinforced for added strength. They are designed for 12", 18" and 24" deep shelf units, racks or standard shelving. Bins are waterproof, impervious to most chemicals and unaffected by grease or oil. Available in Blue, Yellow and Red.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bins & Systems - Store-More 6" Shelf Bins (QSB Series) - Bins - QSB208 -  - Quantum Storage Systems
Miami, FL, USA
Bins & Systems - Store-More 6" Shelf Bins (QSB Series) - Bins - QSB208
Bins & Systems - Store-More 6" Shelf Bins (QSB Series) - Bins - QSB208
Replace wornout corrugated bins permanently with these tough, durable, high density plastic bins. Quantum’s STORE-MORE 6”H Shelf Bins are the industry standard for quality. These durable polypropylene bins feature a molded-in label holder, built-in rear hang-lock which allows bins to tilt out for complete access when on shelving. A wide hopper front allows complete access to the contents of the bin. Edges are reinforced for added strength. They are designed for 12", 18" and 24" deep shelf units, racks or standard shelving. Bins are waterproof, impervious to most chemicals and unaffected by grease or oil. Available in Blue, Yellow and Red.

Replace wornout corrugated bins permanently with these tough, durable, high density plastic bins. Quantum’s STORE-MORE 6”H Shelf Bins are the industry standard for quality. These durable polypropylene bins feature a molded-in label holder, built-in rear hang-lock which allows bins to tilt out for complete access when on shelving. A wide hopper front allows complete access to the contents of the bin. Edges are reinforced for added strength. They are designed for 12", 18" and 24" deep shelf units, racks or standard shelving. Bins are waterproof, impervious to most chemicals and unaffected by grease or oil. Available in Blue, Yellow and Red.

Supplier's Site Datasheet

Technical Specifications

  Quantum Storage Systems
Product Category Industrial Containers
Product Name Bins & Systems - Store-More 6" Shelf Bins (QSB Series) - Bins - QSB208
Container Type Bin
Material Polypropylene (PP)
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details