Protect your electronic components from typical electromagnetic interference (EMI), electrostatic or induced fields with these conductive polypropylene bins. The conductive material provides a barrier which these fields cannot penetrate and prevents the build-up of electrostatic charge. Bins are permanently conductive and are unaffected by washing with normal cleaners. Molded from a carbon filled copolymer polypropylene material with a electrostatic decay rate at less than 0. 1 second that meets military specification Mil-B-81075B. Its surface resistivity is less than 105 Ohms-per square. Be sure all units are properly grounded according to your use. Color is Black.
| Quantum Storage Systems | |
|---|---|
| Product Category | Industrial Containers |
| Product Name | Bins & Systems - Conductive Bins - Stack and Lock - QCS10CO |
| Container Type | Bin |
| Material | Plastic |
| Application | General |