Quantum Storage Systems Bins & Systems - Hulk Bins - 30" & 36" Containers - QUS984MOB

Description
Organize and store your large and bulky items with these strong injection molded high impact polypropylene, stackable containers. These extra large stacking containers offer a generous 2-1/2 - 3 feet in length to store your larger items. These huge stack bins are ideal for heavy-duty, extra deep shelving and are available in a variety of widths and heights. Heavy-duty front, back and side grips allow for easy handling. Wide stacking ledge and anti-slide lock keep stacked bins steady and prevent forward shifting. Waterproof bins are corrosion-free. Bins are autoclavable up to 250°F and are resistant to extreme cold. Available in Blue, Red and Yellow.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bins & Systems - Hulk Bins - 30" & 36" Containers - QUS984MOB -  - Quantum Storage Systems
Miami, FL, USA
Bins & Systems - Hulk Bins - 30" & 36" Containers - QUS984MOB
Bins & Systems - Hulk Bins - 30" & 36" Containers - QUS984MOB
Organize and store your large and bulky items with these strong injection molded high impact polypropylene, stackable containers. These extra large stacking containers offer a generous 2-1/2 - 3 feet in length to store your larger items. These huge stack bins are ideal for heavy-duty, extra deep shelving and are available in a variety of widths and heights. Heavy-duty front, back and side grips allow for easy handling. Wide stacking ledge and anti-slide lock keep stacked bins steady and prevent forward shifting. Waterproof bins are corrosion-free. Bins are autoclavable up to 250°F and are resistant to extreme cold. Available in Blue, Red and Yellow.

Organize and store your large and bulky items with these strong injection molded high impact polypropylene, stackable containers. These extra large stacking containers offer a generous 2-1/2 - 3 feet in length to store your larger items. These huge stack bins are ideal for heavy-duty, extra deep shelving and are available in a variety of widths and heights. Heavy-duty front, back and side grips allow for easy handling. Wide stacking ledge and anti-slide lock keep stacked bins steady and prevent forward shifting. Waterproof bins are corrosion-free. Bins are autoclavable up to 250°F and are resistant to extreme cold. Available in Blue, Red and Yellow.

Supplier's Site Datasheet

Technical Specifications

  Quantum Storage Systems
Product Category Industrial Containers
Product Name Bins & Systems - Hulk Bins - 30" & 36" Containers - QUS984MOB
Container Type Bin
Material Polypropylene (PP)
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details