Environmentally Friendly Recycled Bins. Manufactured from recycled, 100% post consumer, high density polypropylene / polyethylene, these bins come in a complete range of sizes and have all the features of Quantum's standard bins at a more economical price. Front, back and side grips for easy handling. Built in rear hanger allows bins to hang from louvered panels. Optional clear plastic window increases capacity, provides quick view of contents. Dividers maximize flexibility and keep contents organized. Wide stacking ledge and anti-slide lock keep stacked bins steady and prevent forward shifting. Waterproof bins resist rust and corrosion. Large molded slots for ID labels. Autoclavable up to 250°F and resistant to extreme cold. Available in Black only.
Quantum Storage Systems | |
---|---|
Product Category | Industrial Containers |
Product Name | Bins & Systems - Recycled Bins - Ultra Stack and Hang - QUS270BR |
Container Type | Bin |
Material | Polypropylene (PP) |
Application | General |