Quantum Storage Systems Bins & Systems - RackBin 42" Containers - Containers - QRB166

Description
These extra large bins offer a generous 42’’ (3-1/2 Feet) in length to store your larger items. 42” length ensures no wasted space on 42” deep rack. Heavy-duty front, back and side grips allow for easy handling. Wide stacking ledge and anti-slide lock keep stack bins steady and prevent forward shifting. Have eight ¼’’ drill hole pattern on bottom of bin for easy hole insertion for drainage and air circulation if needed. Waterproof bins are corrosion free. Available in Blue and Gray.
Datasheet
Description
These extra large bins offer a generous 42’’ (3-1/2 Feet) in length to store your larger items. 42” length ensures no wasted space on 42” deep rack. Heavy-duty front, back and side grips allow for easy handling. Wide stacking ledge and anti-slide lock keep stack bins steady and prevent forward shifting. Have eight ¼’’ drill hole pattern on bottom of bin for easy hole insertion for drainage and air circulation if needed. Waterproof bins are corrosion free. Available in Blue and Gray.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bins & Systems - RackBin 42" Containers - Containers - QRB166 -  - Quantum Storage Systems
Miami, FL, USA
Bins & Systems - RackBin 42" Containers - Containers - QRB166
Bins & Systems - RackBin 42" Containers - Containers - QRB166
These extra large bins offer a generous 42’’ (3-1/2 Feet) in length to store your larger items. 42” length ensures no wasted space on 42” deep rack. Heavy-duty front, back and side grips allow for easy handling. Wide stacking ledge and anti-slide lock keep stack bins steady and prevent forward shifting. Have eight ¼’’ drill hole pattern on bottom of bin for easy hole insertion for drainage and air circulation if needed. Waterproof bins are corrosion free. Available in Blue and Gray.

These extra large bins offer a generous 42’’ (3-1/2 Feet) in length to store your larger items. 42” length ensures no wasted space on 42” deep rack. Heavy-duty front, back and side grips allow for easy handling. Wide stacking ledge and anti-slide lock keep stack bins steady and prevent forward shifting. Have eight ¼’’ drill hole pattern on bottom of bin for easy hole insertion for drainage and air circulation if needed. Waterproof bins are corrosion free. Available in Blue and Gray.

Supplier's Site Datasheet

Technical Specifications

  Quantum Storage Systems
Product Category Industrial Containers
Product Name Bins & Systems - RackBin 42" Containers - Containers - QRB166
Container Type Bin
Material Plastic
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Insert Compartment Packaging - 1.02X2.09X.75 (26.0 x 53.0 x 19.0 MM) 5 CELL INSERT BOX - IB05/B6 - MOCAP LLC
Specs
Container Type Box
Height 1 inch (25.4 mm)
Length 5.43 inch (138 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details