Reed Switch Developments Corp. 2451 Series Reed Proximity Switch 2451-1301-100

Description
FEATURES CUSTOM OPTIONS Anodized aluminum cup style housing 6” standard leads, 24 AWG, PVC insulated, 105� Celcius, UL 1007/1569, CSA type TR-64 Lead colors: common-white, normally open-red, normally closed-black UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories Inc. ACTUATORS SOLD SEPARATELY Normally closed configuration Variable electrical specifications Variable actuation distances Variable individual magnets Wire lengths Custom leads Connector capabilities SENSOR SPECIFICATIONS Model Number 2451-1050-100 2451-1965-100 2451-1301-100 2451-1900-100 Contact Form SPST-NO (A) SPST-NO (A) SPDT (C) SPDT (C) Contact Rating Watts Max 15 40 5 20 Voltage Switching Vdc Max 200 400 175 150 Breakdown Vdc Max 275 1000 200 200 Current Switching Amps Max 1.00 2.00 .250 1.00 Contact Resistance Initial Ohms Max .100 .080 .100 .100 Insulation Ohms Max 10 6 10 11 10 9 10 9 Operate Temperature Celsius -55 to 105 -40 to 105 -40 to 105 -40 to 105
Description
FEATURES CUSTOM OPTIONS Anodized aluminum cup style housing 6” standard leads, 24 AWG, PVC insulated, 105� Celcius, UL 1007/1569, CSA type TR-64 Lead colors: common-white, normally open-red, normally closed-black UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories Inc. ACTUATORS SOLD SEPARATELY Normally closed configuration Variable electrical specifications Variable actuation distances Variable individual magnets Wire lengths Custom leads Connector capabilities SENSOR SPECIFICATIONS Model Number 2451-1050-100 2451-1965-100 2451-1301-100 2451-1900-100 Contact Form SPST-NO (A) SPST-NO (A) SPDT (C) SPDT (C) Contact Rating Watts Max 15 40 5 20 Voltage Switching Vdc Max 200 400 175 150 Breakdown Vdc Max 275 1000 200 200 Current Switching Amps Max 1.00 2.00 .250 1.00 Contact Resistance Initial Ohms Max .100 .080 .100 .100 Insulation Ohms Max 10 6 10 11 10 9 10 9 Operate Temperature Celsius -55 to 105 -40 to 105 -40 to 105 -40 to 105

Suppliers

Company
Product
Description
Supplier Links
2451 Series Reed Proximity Switch - 2451-1301-100 - Reed Switch Developments Corp.
Racine, WI, USA
2451 Series Reed Proximity Switch
2451-1301-100
2451 Series Reed Proximity Switch 2451-1301-100
FEATURES CUSTOM OPTIONS Anodized aluminum cup style housing 6” standard leads, 24 AWG, PVC insulated, 105� Celcius, UL 1007/1569, CSA type TR-64 Lead colors: common-white, normally open-red, normally closed-black UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories Inc. ACTUATORS SOLD SEPARATELY Normally closed configuration Variable electrical specifications Variable actuation distances Variable individual magnets Wire lengths Custom leads Connector capabilities SENSOR SPECIFICATIONS Model Number 2451-1050-100 2451-1965-100 2451-1301-100 2451-1900-100 Contact Form SPST-NO (A) SPST-NO (A) SPDT (C) SPDT (C) Contact Rating Watts Max 15 40 5 20 Voltage Switching Vdc Max 200 400 175 150 Breakdown Vdc Max 275 1000 200 200 Current Switching Amps Max 1.00 2.00 .250 1.00 Contact Resistance Initial Ohms Max .100 .080 .100 .100 Insulation Ohms Max 10 6 10 11 10 9 10 9 Operate Temperature Celsius -55 to 105 -40 to 105 -40 to 105 -40 to 105

FEATURES

CUSTOM OPTIONS

  • Anodized aluminum cup style housing
  • 6” standard leads, 24 AWG, PVC insulated, 105� Celcius, UL 1007/1569, CSA type TR-64
  • Lead colors: common-white, normally open-red, normally closed-black
  • UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories Inc.
  • ACTUATORS SOLD SEPARATELY
  • Normally closed configuration
  • Variable electrical specifications
  • Variable actuation distances
  • Variable individual magnets
  • Wire lengths
  • Custom leads
  • Connector capabilities

SENSOR SPECIFICATIONS

Model Number

2451-1050-100

2451-1965-100

2451-1301-100

2451-1900-100

Contact Form

SPST-NO (A)SPST-NO (A)SPDT (C)SPDT (C)

Contact Rating

Watts Max1540520

Voltage

SwitchingVdc Max200400175150
BreakdownVdc Max2751000200200

Current

SwitchingAmps Max1.002.00.2501.00

Contact Resistance

InitialOhms Max.100.080.100.100
InsulationOhms Max10

6

10

11

10

9

10

9

Operate Temperature

Celsius-55 to 105-40 to 105-40 to 105-40 to 105
Supplier's Site

Technical Specifications

  Reed Switch Developments Corp.
Product Category Proximity Sensors
Product Number 2451-1301-100
Product Name 2451 Series Reed Proximity Switch
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1150LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Fork Shape DC Photoelectric Sensor - S4390 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Slot
Operation Distance 0.5118 inch (13 mm)
View Details
Cylindrical Sensors - 9964-3200 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0154 inch (0.3900 mm)
View Details
3 suppliers