Reed Switch Developments Corp. Datasheets for Magnetic Proximity Sensors
Magnetic proximity sensors include devices that work on inductive, variable reluctance, magneto resistive or Hall effect principles. Proximity sensors detect the presence or absence of an object using a critical distance.
Magnetic Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| FEATURES CUSTOM OPTIONS Anodized aluminum cup style housing 6” standard leads, 24 AWG, PVC insulated, 105� Celcius, UL 1007/1569, CSA type TR-64 Lead colors: common-white, normally open-red, normally closed-black UL... | |
| FEATURES CUSTOM OPTIONS Anodized aluminum cup-style housing Leads--18” standard, 22 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64 Lead colors: common-white, normally open-red, normally closed-black High power contact... | |
| FEATURES CUSTOM OPTIONS Celanex Plastic Case 6” standard leads, 24 AWG, 19 SPC, TFE UL/CSA 1213 Lead colors: Yellow Not UL or CSA Recognized ACTUATORS SOLD SEPARATELY Variable actuation distances... | |
| FEATURES CUSTOM OPTIONS Celanex Plastic Case 6” standard leads, 24 AWG, PVC insulated, 105� Celcius, UL 1007/1569, CSA type TR-64 Lead colors: common-white, normally open-red, normally closed-black Recognized to U.S. | |
| FEATURES CUSTOM OPTIONS Celanex Plastic Case 6” standard leads, 24 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64 Lead colors: common-white, normally open-red, normally closed-black High power contact... | |
| FEATURES CUSTOM OPTIONS Celanex Plastic Case 6” standard leads, 24 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64 Lead colors: common-white, normally open-red, normally closed-black UL File #... | |
| FEATURES CUSTOM OPTIONS Celanex Plastic Case 6” standard leads, 24 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64 UL File # E102207; Recognized to U.S. and Canadian requirements... | |
| FEATURES CUSTOM OPTIONS Celanex Plastic Case 6” standard leads, 24 AWG, PVC insulation, 105� Celsius, UL 1007/1569, CSA type R-64 UL File # E102207; Recognized to U.S. and Canadian requirements... | |
| FEATURES CUSTOM OPTIONS Celanex Plastic Case Leads - 18” standard, 20 AWG, 2 Conductor Cable Lead colors: red and black conductors UL File # E102207; Recognized to U.S. and Canadian... | |
| FEATURES CUSTOM OPTIONS Celanex Plastic Case Leads - 6" standard, 24 AWG, PVC insulated, 105� C, UL 1007/1569, CSA type TR-64 Lead colors: common-white, normally open-red, normally closed-black UL File... | |
| FEATURES CUSTOM OPTIONS Celanex Plastic Case Leads - 6” standard, 24 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64 Lead color: Black UL File # E102207; Recognized to... | |
| FEATURES CUSTOM OPTIONS Stainless steel housing 6” standard leads, 24 AWG, PVC insulated, 105� Celcius, UL 1007/1569, CSA type TR-64 Lead colors: common-white, normally open-red, normally closed-black UL File #... |