Reed Switch Developments Corp. 2501 Series Reed Proximity Switch 2501-1710-100

Description
FEATURES CUSTOM OPTIONS Anodized aluminum cup-style housing Leads--18” standard, 22 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64 Lead colors: common-white, normally open-red, normally closed-black High power contact rating UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories Inc. ACTUATORS SOLD SEPARATELY Normally closed configuration Variable electrical specifications Variable actuation distances Variable individual magnets Wire lengths Custom leads Connector capabilities SENSOR SPECIFICATIONS Model Number 2501-1960-100 2501-1710-100 Contact Form SPST-NO (A) SPDT (C) Contact Rating Watts Max 60 100 Voltage Switching Vdc Max 400 120 Breakdown Vdc Max 1000 150 Current Switching Amps Max 3.00 3.00 Contact Resistance Initial Ohms Max .080 .500 Insulation Ohms Max 10 11 10 10 Operate Temperature Celsius -40 to 105 -40 to 105
Description
FEATURES CUSTOM OPTIONS Anodized aluminum cup-style housing Leads--18” standard, 22 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64 Lead colors: common-white, normally open-red, normally closed-black High power contact rating UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories Inc. ACTUATORS SOLD SEPARATELY Normally closed configuration Variable electrical specifications Variable actuation distances Variable individual magnets Wire lengths Custom leads Connector capabilities SENSOR SPECIFICATIONS Model Number 2501-1960-100 2501-1710-100 Contact Form SPST-NO (A) SPDT (C) Contact Rating Watts Max 60 100 Voltage Switching Vdc Max 400 120 Breakdown Vdc Max 1000 150 Current Switching Amps Max 3.00 3.00 Contact Resistance Initial Ohms Max .080 .500 Insulation Ohms Max 10 11 10 10 Operate Temperature Celsius -40 to 105 -40 to 105

Suppliers

Company
Product
Description
Supplier Links
2501 Series Reed Proximity Switch - 2501-1710-100 - Reed Switch Developments Corp.
Racine, WI, USA
2501 Series Reed Proximity Switch
2501-1710-100
2501 Series Reed Proximity Switch 2501-1710-100
FEATURES CUSTOM OPTIONS Anodized aluminum cup-style housing Leads--18” standard, 22 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64 Lead colors: common-white, normally open-red, normally closed-black High power contact rating UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories Inc. ACTUATORS SOLD SEPARATELY Normally closed configuration Variable electrical specifications Variable actuation distances Variable individual magnets Wire lengths Custom leads Connector capabilities SENSOR SPECIFICATIONS Model Number 2501-1960-100 2501-1710-100 Contact Form SPST-NO (A) SPDT (C) Contact Rating Watts Max 60 100 Voltage Switching Vdc Max 400 120 Breakdown Vdc Max 1000 150 Current Switching Amps Max 3.00 3.00 Contact Resistance Initial Ohms Max .080 .500 Insulation Ohms Max 10 11 10 10 Operate Temperature Celsius -40 to 105 -40 to 105

FEATURES

CUSTOM OPTIONS

  • Anodized aluminum cup-style housing
  • Leads--18” standard, 22 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64
  • Lead colors: common-white, normally open-red, normally closed-black
  • High power contact rating
  • UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories Inc.
  • ACTUATORS SOLD SEPARATELY
  • Normally closed configuration
  • Variable electrical specifications
  • Variable actuation distances
  • Variable individual magnets
  • Wire lengths
  • Custom leads
  • Connector capabilities

SENSOR SPECIFICATIONS

Model Number

2501-1960-100

2501-1710-100

Contact Form

SPST-NO (A)SPDT (C)

Contact Rating

Watts Max60100

Voltage

SwitchingVdc Max400120
BreakdownVdc Max1000150

Current

SwitchingAmps Max3.003.00

Contact Resistance

InitialOhms Max.080.500
InsulationOhms Max10

11

10

10

Operate Temperature

Celsius-40 to 105-40 to 105
Supplier's Site

Technical Specifications

  Reed Switch Developments Corp.
Product Category Proximity Sensors
Product Number 2501-1710-100
Product Name 2501 Series Reed Proximity Switch
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000004893-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Switches (Solid State) - A1422LK-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric Sensors - 2055196 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 157 inch (4000 mm)
View Details