Reed Switch Developments Corp. 2010 Series Reed Proximity Switch 2010-1301-100

Description
FEATURES CUSTOM OPTIONS Celanex Plastic Case 6” standard leads, 24 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64 Lead colors: common-white, normally open-red, normally closed-black UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories Inc. ACTUATORS SOLD SEPARATELY Normally closed configuration Variable electrical specifications Variable actuation distances Variable individual magnets Wire lengths Custom leads Connector capabilities SENSOR SPECIFICATIONS Model Number 2010-1051-100 2010-1965-100 2010-1301-100 2010-1900-100 Contact Form SPST-NO (A) SPST-NO (A) SPDT (C) SPDT (C) Contact Rating Watts Max 15 40 5 20 Voltage Switching Vdc Max 200 400 175 150 Breakdown Vdc Max 275 1000 200 200 Current Switching Amps Max 1.00 2.00 .250 1.00 Contact Resistance Initial Ohms Max .100 .080 .100 .100 Insulation Ohms Max 10 6 10 11 10 9 10 9 Operate Temperature Celsius -55 to 105 -40 to 105 -40 to 105 -40 to 105
Description
FEATURES CUSTOM OPTIONS Celanex Plastic Case 6” standard leads, 24 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64 Lead colors: common-white, normally open-red, normally closed-black UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories Inc. ACTUATORS SOLD SEPARATELY Normally closed configuration Variable electrical specifications Variable actuation distances Variable individual magnets Wire lengths Custom leads Connector capabilities SENSOR SPECIFICATIONS Model Number 2010-1051-100 2010-1965-100 2010-1301-100 2010-1900-100 Contact Form SPST-NO (A) SPST-NO (A) SPDT (C) SPDT (C) Contact Rating Watts Max 15 40 5 20 Voltage Switching Vdc Max 200 400 175 150 Breakdown Vdc Max 275 1000 200 200 Current Switching Amps Max 1.00 2.00 .250 1.00 Contact Resistance Initial Ohms Max .100 .080 .100 .100 Insulation Ohms Max 10 6 10 11 10 9 10 9 Operate Temperature Celsius -55 to 105 -40 to 105 -40 to 105 -40 to 105

Suppliers

Company
Product
Description
Supplier Links
2010 Series Reed Proximity Switch - 2010-1301-100 - Reed Switch Developments Corp.
Racine, WI, USA
2010 Series Reed Proximity Switch
2010-1301-100
2010 Series Reed Proximity Switch 2010-1301-100
FEATURES CUSTOM OPTIONS Celanex Plastic Case 6” standard leads, 24 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64 Lead colors: common-white, normally open-red, normally closed-black UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories Inc. ACTUATORS SOLD SEPARATELY Normally closed configuration Variable electrical specifications Variable actuation distances Variable individual magnets Wire lengths Custom leads Connector capabilities SENSOR SPECIFICATIONS Model Number 2010-1051-100 2010-1965-100 2010-1301-100 2010-1900-100 Contact Form SPST-NO (A) SPST-NO (A) SPDT (C) SPDT (C) Contact Rating Watts Max 15 40 5 20 Voltage Switching Vdc Max 200 400 175 150 Breakdown Vdc Max 275 1000 200 200 Current Switching Amps Max 1.00 2.00 .250 1.00 Contact Resistance Initial Ohms Max .100 .080 .100 .100 Insulation Ohms Max 10 6 10 11 10 9 10 9 Operate Temperature Celsius -55 to 105 -40 to 105 -40 to 105 -40 to 105

FEATURES

CUSTOM OPTIONS

  • Celanex Plastic Case
  • 6” standard leads, 24 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64
  • Lead colors: common-white, normally open-red, normally closed-black
  • UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories Inc.
  • ACTUATORS SOLD SEPARATELY
  • Normally closed configuration
  • Variable electrical specifications
  • Variable actuation distances
  • Variable individual magnets
  • Wire lengths
  • Custom leads
  • Connector capabilities

SENSOR SPECIFICATIONS

Model Number

2010-1051-100

2010-1965-100

2010-1301-100

2010-1900-100

Contact Form

SPST-NO (A)SPST-NO (A)SPDT (C)

SPDT (C)

Contact Rating

Watts Max15405

20

Voltage

SwitchingVdc Max200400175

150

BreakdownVdc Max2751000200

200

Current

SwitchingAmps Max1.002.00.250

1.00

Contact Resistance

InitialOhms Max.100.080.100

.100

InsulationOhms Max10

6

10

11

10

9

10

9

Operate Temperature

Celsius-55 to 105-40 to 105-40 to 105-40 to 105
Supplier's Site

Technical Specifications

  Reed Switch Developments Corp.
Product Category Proximity Sensors
Product Number 2010-1301-100
Product Name 2010 Series Reed Proximity Switch
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
18 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3102 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Switches (Solid State) - 620-1547-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Block Sensors - 9861-1064 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0590 inch (1.5 mm)
View Details
3 suppliers