Reed Switch Developments Corp. 2100 Series Reed Proximity Switch 2100-1090-100

Description
FEATURES CUSTOM OPTIONS Celanex Plastic Case 6” standard leads, 24 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64 UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories Inc. ACTUATORS SOLD SEPARATELY Normally closed configuration Variable electrical specifications Variable actuation distances Variable individual magnets Wire lengths Custom leads Connector capabilities SENSOR SPECIFICATIONS Model Number 2100-1090-100 Contact Form SPST-NO (A) Contact Rating Watts Max 10 Voltage Switching Vdc Max 170 Breakdown Vdc Max 210 Current Switching Amps Max .400 Contact Resistance Initial Ohms Max .150 Insulation Ohms Max 10 6 Operate Temperature Celsius -55 to 105
Description
FEATURES CUSTOM OPTIONS Celanex Plastic Case 6” standard leads, 24 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64 UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories Inc. ACTUATORS SOLD SEPARATELY Normally closed configuration Variable electrical specifications Variable actuation distances Variable individual magnets Wire lengths Custom leads Connector capabilities SENSOR SPECIFICATIONS Model Number 2100-1090-100 Contact Form SPST-NO (A) Contact Rating Watts Max 10 Voltage Switching Vdc Max 170 Breakdown Vdc Max 210 Current Switching Amps Max .400 Contact Resistance Initial Ohms Max .150 Insulation Ohms Max 10 6 Operate Temperature Celsius -55 to 105

Suppliers

Company
Product
Description
Supplier Links
2100 Series Reed Proximity Switch - 2100-1090-100 - Reed Switch Developments Corp.
Racine, WI, USA
2100 Series Reed Proximity Switch
2100-1090-100
2100 Series Reed Proximity Switch 2100-1090-100
FEATURES CUSTOM OPTIONS Celanex Plastic Case 6” standard leads, 24 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64 UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories Inc. ACTUATORS SOLD SEPARATELY Normally closed configuration Variable electrical specifications Variable actuation distances Variable individual magnets Wire lengths Custom leads Connector capabilities SENSOR SPECIFICATIONS Model Number 2100-1090-100 Contact Form SPST-NO (A) Contact Rating Watts Max 10 Voltage Switching Vdc Max 170 Breakdown Vdc Max 210 Current Switching Amps Max .400 Contact Resistance Initial Ohms Max .150 Insulation Ohms Max 10 6 Operate Temperature Celsius -55 to 105

FEATURES

CUSTOM OPTIONS

  • Celanex Plastic Case
  • 6” standard leads, 24 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64
  • UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories Inc.
  • ACTUATORS SOLD SEPARATELY
  • Normally closed configuration
  • Variable electrical specifications
  • Variable actuation distances
  • Variable individual magnets
  • Wire lengths
  • Custom leads
  • Connector capabilities

SENSOR SPECIFICATIONS

Model Number

2100-1090-100

Contact Form

SPST-NO (A)

Contact Rating

Watts Max10

Voltage

SwitchingVdc Max170
BreakdownVdc Max210

Current

SwitchingAmps Max.400

Contact Resistance

InitialOhms Max.150
InsulationOhms Max10

6

Operate Temperature

Celsius-55 to 105
Supplier's Site

Technical Specifications

  Reed Switch Developments Corp.
Product Category Proximity Sensors
Product Number 2100-1090-100
Product Name 2100 Series Reed Proximity Switch
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical
Operating Temperature -67 to 221 F (-55 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - 620-CT8111BK-HS3DKR-ND - DigiKey
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Block Sensors - 9853-3600 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5100 inch (12.95 mm)
View Details
3 suppliers