Reed Switch Developments Corp. 2020 Series Reed Proximity Switch 2020-1960-100

Description
FEATURES CUSTOM OPTIONS Celanex Plastic Case 6” standard leads, 24 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64 Lead colors: common-white, normally open-red, normally closed-black High power contact rating UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories Inc. ACTUATORS SOLD SEPARATELY Normally closed configuration Variable electrical specifications Variable actuation distances Variable individual magnets Wire lengths Custom leads Connector capabilities SENSOR SPECIFICATIONS Model Number 2020-1960-100 2020-1710-100 Contact Form SPST-NO (A) SPDT (C) Contact Rating Watts Max 60 100 Voltage Switching Vdc Max 400 120 Breakdown Vdc Max 1000 150 Current Switching Amps Max 3.00 3.00 Contact Resistance Initial Ohms Max .080 .500 Insulation Ohms Max 10 11 10 10 Operate Temperature Celsius -40 to 105 -40 to 105
Description
FEATURES CUSTOM OPTIONS Celanex Plastic Case 6” standard leads, 24 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64 Lead colors: common-white, normally open-red, normally closed-black High power contact rating UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories Inc. ACTUATORS SOLD SEPARATELY Normally closed configuration Variable electrical specifications Variable actuation distances Variable individual magnets Wire lengths Custom leads Connector capabilities SENSOR SPECIFICATIONS Model Number 2020-1960-100 2020-1710-100 Contact Form SPST-NO (A) SPDT (C) Contact Rating Watts Max 60 100 Voltage Switching Vdc Max 400 120 Breakdown Vdc Max 1000 150 Current Switching Amps Max 3.00 3.00 Contact Resistance Initial Ohms Max .080 .500 Insulation Ohms Max 10 11 10 10 Operate Temperature Celsius -40 to 105 -40 to 105

Suppliers

Company
Product
Description
Supplier Links
2020 Series Reed Proximity Switch - 2020-1960-100 - Reed Switch Developments Corp.
Racine, WI, USA
2020 Series Reed Proximity Switch
2020-1960-100
2020 Series Reed Proximity Switch 2020-1960-100
FEATURES CUSTOM OPTIONS Celanex Plastic Case 6” standard leads, 24 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64 Lead colors: common-white, normally open-red, normally closed-black High power contact rating UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories Inc. ACTUATORS SOLD SEPARATELY Normally closed configuration Variable electrical specifications Variable actuation distances Variable individual magnets Wire lengths Custom leads Connector capabilities SENSOR SPECIFICATIONS Model Number 2020-1960-100 2020-1710-100 Contact Form SPST-NO (A) SPDT (C) Contact Rating Watts Max 60 100 Voltage Switching Vdc Max 400 120 Breakdown Vdc Max 1000 150 Current Switching Amps Max 3.00 3.00 Contact Resistance Initial Ohms Max .080 .500 Insulation Ohms Max 10 11 10 10 Operate Temperature Celsius -40 to 105 -40 to 105

FEATURES

CUSTOM OPTIONS

  • Celanex Plastic Case
  • 6” standard leads, 24 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64
  • Lead colors: common-white, normally open-red, normally closed-black
  • High power contact rating
  • UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories Inc.
  • ACTUATORS SOLD SEPARATELY
  • Normally closed configuration
  • Variable electrical specifications
  • Variable actuation distances
  • Variable individual magnets
  • Wire lengths
  • Custom leads
  • Connector capabilities

SENSOR SPECIFICATIONS

Model Number

2020-1960-100

2020-1710-100

Contact Form

SPST-NO (A)SPDT (C)

Contact Rating

Watts Max60100

Voltage

SwitchingVdc Max400120
BreakdownVdc Max1000150

Current

SwitchingAmps Max3.003.00

Contact Resistance

InitialOhms Max.080.500
InsulationOhms Max10

11

10

10

Operate Temperature

Celsius-40 to 105-40 to 105
Supplier's Site

Technical Specifications

  Reed Switch Developments Corp.
Product Category Proximity Sensors
Product Number 2020-1960-100
Product Name 2020 Series Reed Proximity Switch
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operating Temperature -40 to 221 F (-40 to 105 C)
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A3281EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
12 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3063 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity Sensors - 08409843300 - Powell Electronics, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
View Details