Reed Switch Developments Corp. 2052 Series Reed Proximity Switch 2052-1960-100

Description
FEATURES CUSTOM OPTIONS Celanex Plastic Case Leads - 18” standard, 20 AWG, 2 Conductor Cable Lead colors: red and black conductors UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories Inc. ACTUATORS SOLD SEPARATELY Normally closed configuration Variable electrical specifications Variable actuation distances Variable individual magnets Wire lengths Custom leads Connector capabilities SENSOR SPECIFICATIONS Model Number 2052-1960-000 2052-1965-000 Contact Form SPST-NO (A) SPST-NO (A) Contact Rating Watts Max 60 40 Voltage Switching Vdc Max 400 400 Breakdown Vdc Max 1000 1000 Current Switching Amps Max 3.000 2.000 Contact Resistance Initial Ohms Max .080 .080 Insulation Ohms Max 10 11 10 11 Operate Temperature Celsius -40 to 105 -40 to 105
Description
FEATURES CUSTOM OPTIONS Celanex Plastic Case Leads - 18” standard, 20 AWG, 2 Conductor Cable Lead colors: red and black conductors UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories Inc. ACTUATORS SOLD SEPARATELY Normally closed configuration Variable electrical specifications Variable actuation distances Variable individual magnets Wire lengths Custom leads Connector capabilities SENSOR SPECIFICATIONS Model Number 2052-1960-000 2052-1965-000 Contact Form SPST-NO (A) SPST-NO (A) Contact Rating Watts Max 60 40 Voltage Switching Vdc Max 400 400 Breakdown Vdc Max 1000 1000 Current Switching Amps Max 3.000 2.000 Contact Resistance Initial Ohms Max .080 .080 Insulation Ohms Max 10 11 10 11 Operate Temperature Celsius -40 to 105 -40 to 105

Suppliers

Company
Product
Description
Supplier Links
2052 Series Reed Proximity Switch - 2052-1960-100 - Reed Switch Developments Corp.
Racine, WI, USA
2052 Series Reed Proximity Switch
2052-1960-100
2052 Series Reed Proximity Switch 2052-1960-100
FEATURES CUSTOM OPTIONS Celanex Plastic Case Leads - 18” standard, 20 AWG, 2 Conductor Cable Lead colors: red and black conductors UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories Inc. ACTUATORS SOLD SEPARATELY Normally closed configuration Variable electrical specifications Variable actuation distances Variable individual magnets Wire lengths Custom leads Connector capabilities SENSOR SPECIFICATIONS Model Number 2052-1960-000 2052-1965-000 Contact Form SPST-NO (A) SPST-NO (A) Contact Rating Watts Max 60 40 Voltage Switching Vdc Max 400 400 Breakdown Vdc Max 1000 1000 Current Switching Amps Max 3.000 2.000 Contact Resistance Initial Ohms Max .080 .080 Insulation Ohms Max 10 11 10 11 Operate Temperature Celsius -40 to 105 -40 to 105

FEATURES

CUSTOM OPTIONS

  • Celanex Plastic Case
  • Leads - 18” standard, 20 AWG, 2 Conductor Cable
  • Lead colors: red and black conductors
  • UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories Inc.
  • ACTUATORS SOLD SEPARATELY
  • Normally closed configuration
  • Variable electrical specifications
  • Variable actuation distances
  • Variable individual magnets
  • Wire lengths
  • Custom leads
  • Connector capabilities

SENSOR SPECIFICATIONS

Model Number

2052-1960-000

2052-1965-000

Contact Form

SPST-NO (A)SPST-NO (A)

Contact Rating

Watts Max6040

Voltage

SwitchingVdc Max400400
BreakdownVdc Max

1000

1000

Current

SwitchingAmps Max3.0002.000

Contact Resistance

InitialOhms Max

.080

.080

InsulationOhms Max10

11

10

11

Operate Temperature

Celsius-40 to 105-40 to 105
Supplier's Site

Technical Specifications

  Reed Switch Developments Corp.
Product Category Proximity Sensors
Product Number 2052-1960-100
Product Name 2052 Series Reed Proximity Switch
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operating Temperature -40 to 221 F (-40 to 105 C)
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Continuous-Time Bipolar Switch - A1203LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3295 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Cylindrical Sensors - AIK12F02AP024-2M - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0800 inch (2.03 mm)
View Details
2 suppliers