Reed Switch Developments Corp. 2230 Series Reed Proximity Switch 2230-1301-100

Description
FEATURES CUSTOM OPTIONS Celanex Plastic Case 6” standard leads, 24 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64 Lead colors: common-white, normally open-red, normally closed-black UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories Inc. ACTUATORS SOLD SEPARATELY Normally closed configuration Variable electrical specifications Variable actuation distances Variable individual magnets Wire lengths Custom leads Connector capabilities SENSOR SPECIFICATIONS Model Number 2230-1051-100 2230-1301-100 2230-1900-100 Contact Form SPST-NO (A) SPDT (C) SPDT (C) Contact Rating Watts Max 10 5 20 Voltage Switching Vdc Max 200 175 150 Breakdown Vdc Max 275 200 200 Current Switching Amps Max 1 .250 1.00 Contact Resistance Initial Ohms Max .115 .100 .100 Insulation Ohms Max 10 8 10 9 10 9 Operate Temperature Celsius -55 to 105 -40 to 105 -40 to 105
Description
FEATURES CUSTOM OPTIONS Celanex Plastic Case 6” standard leads, 24 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64 Lead colors: common-white, normally open-red, normally closed-black UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories Inc. ACTUATORS SOLD SEPARATELY Normally closed configuration Variable electrical specifications Variable actuation distances Variable individual magnets Wire lengths Custom leads Connector capabilities SENSOR SPECIFICATIONS Model Number 2230-1051-100 2230-1301-100 2230-1900-100 Contact Form SPST-NO (A) SPDT (C) SPDT (C) Contact Rating Watts Max 10 5 20 Voltage Switching Vdc Max 200 175 150 Breakdown Vdc Max 275 200 200 Current Switching Amps Max 1 .250 1.00 Contact Resistance Initial Ohms Max .115 .100 .100 Insulation Ohms Max 10 8 10 9 10 9 Operate Temperature Celsius -55 to 105 -40 to 105 -40 to 105

Suppliers

Company
Product
Description
Supplier Links
2230 Series Reed Proximity Switch - 2230-1301-100 - Reed Switch Developments Corp.
Racine, WI, USA
2230 Series Reed Proximity Switch
2230-1301-100
2230 Series Reed Proximity Switch 2230-1301-100
FEATURES CUSTOM OPTIONS Celanex Plastic Case 6” standard leads, 24 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64 Lead colors: common-white, normally open-red, normally closed-black UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories Inc. ACTUATORS SOLD SEPARATELY Normally closed configuration Variable electrical specifications Variable actuation distances Variable individual magnets Wire lengths Custom leads Connector capabilities SENSOR SPECIFICATIONS Model Number 2230-1051-100 2230-1301-100 2230-1900-100 Contact Form SPST-NO (A) SPDT (C) SPDT (C) Contact Rating Watts Max 10 5 20 Voltage Switching Vdc Max 200 175 150 Breakdown Vdc Max 275 200 200 Current Switching Amps Max 1 .250 1.00 Contact Resistance Initial Ohms Max .115 .100 .100 Insulation Ohms Max 10 8 10 9 10 9 Operate Temperature Celsius -55 to 105 -40 to 105 -40 to 105

FEATURES

CUSTOM OPTIONS

  • Celanex Plastic Case
  • 6” standard leads, 24 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64
  • Lead colors: common-white, normally open-red, normally closed-black
  • UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories Inc.
  • ACTUATORS SOLD SEPARATELY
  • Normally closed configuration
  • Variable electrical specifications
  • Variable actuation distances
  • Variable individual magnets
  • Wire lengths
  • Custom leads
  • Connector capabilities

SENSOR SPECIFICATIONS

Model Number

2230-1051-100

2230-1301-100

2230-1900-100

Contact Form

SPST-NO (A)SPDT (C)SPDT (C)

Contact Rating

Watts Max10520

Voltage

SwitchingVdc Max200175150
BreakdownVdc Max275200200

Current

SwitchingAmps Max1.2501.00

Contact Resistance

InitialOhms Max.115.100.100
InsulationOhms Max10

8

10

9

10

9

Operate Temperature

Celsius-55 to 105-40 to 105-40 to 105
Supplier's Site

Technical Specifications

  Reed Switch Developments Corp.
Product Category Proximity Sensors
Product Number 2230-1301-100
Product Name 2230 Series Reed Proximity Switch
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - 620-1181-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3041 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Hardware - 08317811564 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details