Reed Switch Developments Corp. Datasheets for Reed Switches
Reed switches are magnetically actuated switches. They are typically manufactured with two ferromagnetic reeds (contact blades), which are sealed in a glass capsule. In the presence of a magnet, the blades (contacts) close.
Reed Switches: Learn more
| Product Name | Notes |
|---|---|
| General RSD Part # Configuration 1051 SPST, NO-A Electrical At Range Watts Amps Volts UL 15.2-22.6 15 1 200 Y Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter... | |
| General RSD Part # Configuration 1080 SPST, NO-A Electrical At Range Watts Amps Volts UL 10-15 10 0.5 200 Y Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter... | |
| General RSD Part # Configuration 1090 SPST, NO-A Electrical At Range Watts Amps Volts UL 7-15 10 0.4 170 Y Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter... | |
| General RSD Part # Configuration 1201 SPST, NO-A Electrical At Range Watts Amps Volts UL 10-15 10 0.5 200 Y Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter... | |
| General RSD Part # Configuration 1301 SPDT, C Electrical At Range Watts Amps Volts UL 15-20 3 0.25 175 Y Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter... | |
| General RSD Part # Configuration 1710 SPDT, C Electrical At Range Watts Amps Volts UL 50-65 (DO45) 100 3 120 Y Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass... | |
| General RSD Part # Configuration 1755 SPST, NO-A Electrical At Range Watts Amps Volts UL 45-55 100 3 120 N Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter... | |
| General RSD Part # Configuration 1900 SPDT, C Electrical At Range Watts Amps Volts UL 20-30 20 1 150 Y Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter... | |
| General RSD Part # Configuration 1960 SPST, NO-A Electrical At Range Watts Amps Volts UL 35-40 60 3 400 Y Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter... | |
| General RSD Part # Configuration 1965 SPST, NO-A Electrical At Range Watts Amps Volts UL 20-25 40 2 400 Y Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter... |