Reed Switch Developments Corp. 2220 Series Reed Proximity Switch 2220-1090-100

Description
FEATURES CUSTOM OPTIONS Celanex Plastic Case Leads - 6” standard, 24 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64 Lead color: Black UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories Inc. ACTUATORS SOLD SEPARATELY Normally closed configuration Variable electrical specifications Variable actuation distances Variable individual magnets Wire lengths SENSOR SPECIFICATIONS Model Number 2220-1090-100 Contact Form SPST-NO (A) Contact Rating Watts Max 10 Voltage Switching Vdc Max 170 Breakdown Vdc Max 210 Current Switching Amps Max .400 Contact Resistance Initial Ohms Max .150 Insulation Ohms Max 10 6 Operate Temperature Celsius -55 to 105
Description
FEATURES CUSTOM OPTIONS Celanex Plastic Case Leads - 6” standard, 24 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64 Lead color: Black UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories Inc. ACTUATORS SOLD SEPARATELY Normally closed configuration Variable electrical specifications Variable actuation distances Variable individual magnets Wire lengths SENSOR SPECIFICATIONS Model Number 2220-1090-100 Contact Form SPST-NO (A) Contact Rating Watts Max 10 Voltage Switching Vdc Max 170 Breakdown Vdc Max 210 Current Switching Amps Max .400 Contact Resistance Initial Ohms Max .150 Insulation Ohms Max 10 6 Operate Temperature Celsius -55 to 105

Suppliers

Company
Product
Description
Supplier Links
2220 Series Reed Proximity Switch - 2220-1090-100 - Reed Switch Developments Corp.
Racine, WI, USA
2220 Series Reed Proximity Switch
2220-1090-100
2220 Series Reed Proximity Switch 2220-1090-100
FEATURES CUSTOM OPTIONS Celanex Plastic Case Leads - 6” standard, 24 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64 Lead color: Black UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories Inc. ACTUATORS SOLD SEPARATELY Normally closed configuration Variable electrical specifications Variable actuation distances Variable individual magnets Wire lengths SENSOR SPECIFICATIONS Model Number 2220-1090-100 Contact Form SPST-NO (A) Contact Rating Watts Max 10 Voltage Switching Vdc Max 170 Breakdown Vdc Max 210 Current Switching Amps Max .400 Contact Resistance Initial Ohms Max .150 Insulation Ohms Max 10 6 Operate Temperature Celsius -55 to 105

FEATURES

CUSTOM OPTIONS

  • Celanex Plastic Case
  • Leads - 6” standard, 24 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64
  • Lead color: Black
  • UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories Inc.
  • ACTUATORS SOLD SEPARATELY
  • Normally closed configuration
  • Variable electrical specifications
  • Variable actuation distances
  • Variable individual magnets
  • Wire lengths

SENSOR SPECIFICATIONS

Model Number

2220-1090-100

Contact Form

SPST-NO (A)

Contact Rating

Watts Max10

Voltage

SwitchingVdc Max170
BreakdownVdc Max

210

Current

SwitchingAmps Max.400

Contact Resistance

InitialOhms Max

.150

InsulationOhms Max10

6

Operate Temperature

Celsius-55 to 105
Supplier's Site

Technical Specifications

  Reed Switch Developments Corp.
Product Category Proximity Sensors
Product Number 2220-1090-100
Product Name 2220 Series Reed Proximity Switch
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical
Operating Temperature -67 to 221 F (-55 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Miniature Inductive Sensor with Increase Sensing Range - S3875 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
Continuous-Time Hall-Effect Latch - A1210LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Cylindrical Sensors - 9982-2264 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1600 inch (4.06 mm)
View Details
3 suppliers