Reed Switch Developments Corp. 2105 Series Reed Proximity Switch 2105-1090-600

Description
FEATURES CUSTOM OPTIONS Celanex Plastic Case 6” standard leads, 24 AWG, 19 SPC, TFE UL/CSA 1213 Lead colors: Yellow Not UL or CSA Recognized ACTUATORS SOLD SEPARATELY Variable actuation distances Variable individual magnets Wire lengths Custom leads Connector capabilities SENSOR SPECIFICATIONS Model Number 2105-1090-600 Contact Form SPST-NO (A) Contact Rating Watts Max 10 Voltage Switching Vdc Max 170 Breakdown Vdc Max 210 Current Switching Amps Max .400 Contact Resistance Initial Ohms Max .150 Insulation Ohms Max 10 6 Operate Temperature Celsius -55 to 105
Description
FEATURES CUSTOM OPTIONS Celanex Plastic Case 6” standard leads, 24 AWG, 19 SPC, TFE UL/CSA 1213 Lead colors: Yellow Not UL or CSA Recognized ACTUATORS SOLD SEPARATELY Variable actuation distances Variable individual magnets Wire lengths Custom leads Connector capabilities SENSOR SPECIFICATIONS Model Number 2105-1090-600 Contact Form SPST-NO (A) Contact Rating Watts Max 10 Voltage Switching Vdc Max 170 Breakdown Vdc Max 210 Current Switching Amps Max .400 Contact Resistance Initial Ohms Max .150 Insulation Ohms Max 10 6 Operate Temperature Celsius -55 to 105

Suppliers

Company
Product
Description
Supplier Links
2105 Series Reed Proximity Switch - 2105-1090-600 - Reed Switch Developments Corp.
Racine, WI, USA
2105 Series Reed Proximity Switch
2105-1090-600
2105 Series Reed Proximity Switch 2105-1090-600
FEATURES CUSTOM OPTIONS Celanex Plastic Case 6” standard leads, 24 AWG, 19 SPC, TFE UL/CSA 1213 Lead colors: Yellow Not UL or CSA Recognized ACTUATORS SOLD SEPARATELY Variable actuation distances Variable individual magnets Wire lengths Custom leads Connector capabilities SENSOR SPECIFICATIONS Model Number 2105-1090-600 Contact Form SPST-NO (A) Contact Rating Watts Max 10 Voltage Switching Vdc Max 170 Breakdown Vdc Max 210 Current Switching Amps Max .400 Contact Resistance Initial Ohms Max .150 Insulation Ohms Max 10 6 Operate Temperature Celsius -55 to 105

FEATURES

CUSTOM OPTIONS

  • Celanex Plastic Case
  • 6” standard leads, 24 AWG, 19 SPC, TFE UL/CSA 1213
  • Lead colors: Yellow
  • Not UL or CSA Recognized
  • ACTUATORS SOLD SEPARATELY
  • Variable actuation distances
  • Variable individual magnets
  • Wire lengths
  • Custom leads
  • Connector capabilities

SENSOR SPECIFICATIONS

Model Number

2105-1090-600

Contact Form

SPST-NO (A)

Contact Rating

Watts Max10

Voltage

SwitchingVdc Max170
BreakdownVdc Max210

Current

SwitchingAmps Max.400

Contact Resistance

InitialOhms Max.150
InsulationOhms Max10

6

Operate Temperature

Celsius-55 to 105
Supplier's Site

Technical Specifications

  Reed Switch Developments Corp.
Product Category Proximity Sensors
Product Number 2105-1090-600
Product Name 2105 Series Reed Proximity Switch
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical
Operating Temperature -67 to 221 F (-55 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3474 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Switches (Solid State) - A1184LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Cylindrical Sensors - AIS18N08AP024-2M - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3100 inch (7.87 mm)
View Details
2 suppliers