OMRON Automation and Safety Proximity Sensors E4C-DS30L

Description
Proximity Sensors Sensor Head M18 Side View 300mm
Description
Proximity Sensors Sensor Head M18 Side View 300mm

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
E4C-DS30L
Proximity Sensors E4C-DS30L
Proximity Sensors Sensor Head M18 Side View 300mm

Proximity Sensors Sensor Head M18 Side View 300mm

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number E4C-DS30L
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18 mm Plastic AC Photoelectric Sensor - S4272 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
View Details