Phototransistor Optical Interrupter Switch
Description:
The QVE00118 consists of an infrared light emitting diode coupled to an NON silicon phototransistor packaged into an injection molded housing. The housing is designed for wide-gap, non-contact sensing.
Features:
| Light in Motion LLC | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | QVE00118 |
| Product Name | High Reliability Optical Interrupter 5mm Gap |
| Body Shape | Slot |
| Operation Distance | 0.1969 inch (5 mm) |
| Operating Temperature | -67 to 212 F (-55 to 100 C) |
| Optical Technology Type | Through Beam |
| Power Requirements | DC Powered |