Light in Motion LLC Datasheets for Photosensor Modules
Photosensor modules are compact light detectors with built-in power supplies. They use photomultiplier tubes, avalanche photodiodes, PN photodiodes, or PIN photodiodes.
Photosensor Modules: Learn more
| Product Name | Notes |
|---|---|
| Description The device consists of a photodiode, a linear amplifier, a voltage regulator, a Schmitt trigger and an open collector output transistor. The Schmitt trigger provides hysteresis for noise immunity... | |
| Features Daylight Filter; BPW34FS Clear Lens; BPW34CS Chip Size 3mm square Sensitive area 2.55 mm square High Sensitivity Low Capacitance Reception Angle 120 degrees Surface Mount Package options: Suffix GR... | |
| Description: The OSA15X family are OPTOLOGICTM ICs which feature a Schmitt trigger at output which provides hysteresis for noise immunity anti pulse shaping. The basic building block of this IC... | |
| Description The device consists of a photodiode, a linear amplifier, a voltage regulator, a Schmitt trigger and an open collector output transistor. The Schmitt trigger provides hysteresis for noise immunity... |