Phototransistor Optical Interrupter Switch
Description:
The MOC70PX consists of an infrared light emitting diode coupled to an NPN silicon phototransistor packaged in a injection molded housing. The housing is designed for a wide gap. Non contact sensing
Features:
| Light in Motion LLC | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | MOC70P3 |
| Product Name | High Reliability Optical Interrupter 5mm Gap Low Profile |
| Body Shape | Slot |
| Operation Distance | 0.1969 inch (5 mm) |
| Operating Temperature | -67 to 212 F (-55 to 100 C) |
| Optical Technology Type | Through Beam |
| Power Requirements | DC Powered |