The MOC70L series are slotted switches designed for multipurpose non contact sensing. They consist of a GaAs LED and silicon LOGIC OUTPUT sensor packaged in an injection molded housing , facing each other across a 5.21mm gap. The output is either inverting on non inverting, with a choice of totem-pole or open collector configuration for TTL/CMOS compatibility.
| Light in Motion LLC | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | MOC70LOB |
| Product Name | Logic Output Interrupter Switch |
| Body Shape | Slot |
| Operation Distance | 0.1969 inch (5 mm) |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |
| Optical Technology Type | Through Beam |
| Power Requirements | DC Powered |