Optical Logic Output Interrupter Switch
Description:
The QVE00120 is a slotted optical switch designed for multipurpose non contact sensing. It consists of a GaAs LED and a silicon LOGIC OUTPUT sensor packaged in an injection molded housing, facing each other across a 5mm gap. The product is TTL/CMOS compatible.
Features:
| Light in Motion LLC | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | QVE00120 |
| Product Name | High Reliability Optical Interrupter 5mm Gap |
| Body Shape | Slot |
| Operation Distance | 0.1969 inch (5 mm) |
| Operating Temperature | -67 to 212 F (-55 to 100 C) |
| Optical Technology Type | Through Beam |
| Power Requirements | DC Powered |