Light in Motion LLC High Reliability Optical Interrupter 3mm Gap without Mounting Tabs H22B2

Description
Photodarlington Optical Interrupter Switch Description: The H22BX products consist of a infrared light emitting diode coupled to an NPN silicon photodarlington packaged in a injection molded housing. The package is designed to optimize the mechanical resolution, coupling efficiency, ambient light rejection, and reliability. Inserting/removing an opaque material into the gap when the LED is operating, switches the darlington on/off. Features: No Contact Sensing 1mm Aperture High Ic(on) PCB mount Darlington output
Datasheet
Description
Photodarlington Optical Interrupter Switch Description: The H22BX products consist of a infrared light emitting diode coupled to an NPN silicon photodarlington packaged in a injection molded housing. The package is designed to optimize the mechanical resolution, coupling efficiency, ambient light rejection, and reliability. Inserting/removing an opaque material into the gap when the LED is operating, switches the darlington on/off. Features: No Contact Sensing 1mm Aperture High Ic(on) PCB mount Darlington output
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Reliability Optical Interrupter 3mm Gap without Mounting Tabs - H22B2 - Light in Motion LLC
Milpitas, CA, USA
High Reliability Optical Interrupter 3mm Gap without Mounting Tabs
H22B2
High Reliability Optical Interrupter 3mm Gap without Mounting Tabs H22B2
Photodarlington Optical Interrupter Switch Description: The H22BX products consist of a infrared light emitting diode coupled to an NPN silicon photodarlington packaged in a injection molded housing. The package is designed to optimize the mechanical resolution, coupling efficiency, ambient light rejection, and reliability. Inserting/removing an opaque material into the gap when the LED is operating, switches the darlington on/off. Features: No Contact Sensing 1mm Aperture High Ic(on) PCB mount Darlington output

Photodarlington Optical Interrupter Switch

Description:

The H22BX products consist of a infrared light emitting diode coupled to an NPN silicon photodarlington packaged in a injection molded housing. The package is designed to optimize the mechanical resolution, coupling efficiency, ambient light rejection, and reliability. Inserting/removing an opaque material into the gap when the LED is operating, switches the darlington on/off.

Features:

  • No Contact Sensing
  • 1mm Aperture
  • High Ic(on)
  • PCB mount
  • Darlington output
Supplier's Site Datasheet

Technical Specifications

  Light in Motion LLC
Product Category Photoelectric Sensors
Product Number H22B2
Product Name High Reliability Optical Interrupter 3mm Gap without Mounting Tabs
Body Shape Slot
Operation Distance 0.1181 inch (3 mm)
Operating Temperature -67 to 212 F (-55 to 100 C)
Optical Technology Type Through Beam
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Photodiode Sensors - 3001225-F - TE Connectivity
Specs
Operating Temperature -40 to 414 F (-40 to 212 C)
View Details
Rectangular Photoelectric Sensors - Series 6080 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 39.37 to 1969 inch (1000 to 50000 mm)
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Through-beam sensor receiver - O5E51A - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 984 inch (25000 mm)
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
12 mm Clyindrical Sensor - 42CF-R1LPB1-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Width 6.3 inch (160 mm)
View Details
2 suppliers