Phototransistor Optical Interrupter Switch
Description:
The H22AX products consist of a infrared light emitting diode coupled to an NPN silicon phototransistor packaged in a injection molded housing. The package is designed to optimize the mechanical resolution, coupling efficiency, ambient light rejection, and reliability. Inserting/removing an opaque material into the gap when the LED is operating, switches the transistor on/off.
Features:
| Light in Motion LLC | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | H22A1 |
| Product Name | High Reliability Optical Interrupter 3mm Gap without Mounting Tabs |
| Body Shape | Slot |
| Operation Distance | 0.1181 inch (3 mm) |
| Operating Temperature | -67 to 212 F (-55 to 100 C) |
| Optical Technology Type | Through Beam |
| Power Requirements | DC Powered |