The H21LOI is a high reliability optical interrupter designed for non-contact sensing applications. It features a 3mm gap between a GaAs LED and a silicon logic output sensor, ensuring effective operation in various environments. The device supports TTL/CMOS compatible output with an inverting configuration, making it suitable for integration into digital circuits. It operates within a temperature range of -40 to +85°C and has a supply voltage range of 4.0 to 16V. The H21LOI is RoHS compliant and includes mounting tabs for easy installation. Its output characteristics include a low-level output voltage of 0.4V and a maximum output current of 50mA, with a propagation delay of approximately 6Oºs. This product is ideal for engineers seeking a reliable and versatile optical interrupter for their projects.
Logic Output Interrupter Switch
Description
The H21L series are slotted switches designed for multipurpose non contact sensing. The consist of a GaAs LED and silicon LOGIC OUTPUT sensor packaged in an injection molded housing, facing each other and across a 3mm gap. The output is either inverting on non collector configuration for TTL/CMOS compatibility.
Features:
| Light in Motion LLC | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | H21LOI |
| Product Name | High Reliability Optical Interrupter 3mm Gap with Mounting Tabs |
| Body Shape | Slot |
| Operation Distance | 0.1181 inch (3 mm) |
| Operating Temperature | -67 to 212 F (-55 to 100 C) |
| Optical Technology Type | Through Beam |
| Power Requirements | DC Powered |