Light in Motion LLC Datasheets for Light Emitting Diodes (LED)
Light-emitting diodes (LED) are PN junction devices that give off light radiation when biased in the forward direction. LEDs are used in a wide variety of indication applications.
Light Emitting Diodes (LED): Learn more
| Product Name | Notes |
|---|---|
| Description The LIM363DFS is a 2mm surface mountable package incorporating a phototransistor. The high dome lens focuses incident light resulting in a narrow 24o reception angle and an enhanced... | |
| Description The LIM373ES is a 2mm surface mountable package incorporating an infrared LED. The high dome lens focuses the infrared light over a narrow 24o emission angle. Suitable for... | |
| Description The LIM383ES is a 2mm surface mountable package incorporating an infrared LED. The high dome lens focuses the infrared light over a narrow 20o emission angle. Suitable for... | |
| Description The 1N6266 is a 940nm LED in a narrow angle TO-46 package. Features Good optically to mechanical alignment Mechanically and wavelength matched to the TO-18 series phototransistor High radiant... | |
| Description The LIM363ES is a 2mm surface mountable package incorporating an infrared LED. The high dome lens focuses the electromagnetic waves output over a 24o emission angle. Matched to Phototransistor... | |
| Description The QEB651 is a miniature Surface Mount LED incorporating a high efficiency AIGaAs LED chip encapsulated on a substrate designed to form a gold plated parabolic reflector for maximum... | |
| Description The QTLP660IR is a GaAs LED Emitter in a SMD package with a dome shaped lens improving the focus of the axis emissions resulting in improved outputs. Available in... | |
| Description: 940 nm LEDs in a narrow angle, TO-46 package. Features: Good optical to mechanical alignment Mechanically and wavelength matched to the TO-18 series phototransistor Hermetically sealed package High irradiance... | |
| Description: The 1N6264 is a 940 nm LED in a narrow angle, TO-46 package. Features: Good optical to mechanical alignment Mechanically and wavelength matched to the TO-18 series phototransistor Hermetically... | |
| Description: The 1N6265 is a 940 nm LED in a narrow angle, TO-46 package. Features: Good optical to mechanical alignment Mechanically and wavelength matched to the TO-18 series phototransistor Hermetically... | |
| Description: The CQX14/16 are 940 nm LEDs in a narrow angle, TO-46 package. Features: Good optical to mechanical alignment Mechanically and wavelength matched to the TO-18 series phototransistor Hermetically sealed... | |
| Description: The CQX15 and CQX17 series are 940nm LEDs in a wide angle, TO-46 package. Features: Good optical to mechanical alignment Mechanically and wavelength matched to the TO-18 series phototransistor... | |
| Description: The F5D series is a 880 nm LED in a narrow angle, TO-46 package. Features: Good optical to mechanical alignment Mechanically and wavelength matched to the TO-18 series phototransistor... | |
| Description: The F5E series are 880nm LEDs in a wide angle, TO-46 package. Features: Good optical to mechanical alignment Mechanically and wavelength matched to the TO-18 series phototransistor Hermetically sealed... | |
| Description: The LED55BF/LED55CF/LED5 6F series are 940nm LEDs in a wide angle, TO-46 package. Features: Good optical to mechanical alignment Mechanically and wavelength matched to the TO-18 series phototransistor Hermetically... | |
| The 1N6264 is a 940nm LED in a narrow angle TO-46 package. | |
| The F5D1 is a 880nm LED in a narrow angle TO-46 package. | |
| The F5D1040 is a 1040nm LED in a narrow angle TO-46 package | |
| The F5D1060 is a 1060nm LED in a narrow angle TO-46 package | |
| The F5D1200 is a 1200nm LED in a narrow angle TO-46 package. | |
| The F5U275 is a 275nm LED in a narrow angle TO-46 package. | |
| The F5U280 is a 280nm LED in a narrow angle TO-46 package. | |
| The F5U308 is a 308nm LED in a narrow angle TO-46 package. | |
| The F5U325 is a 325nm LED in a narrow angle TO-46 package. | |
| The F5U340 is a 340nm LED in a narrow angle TO-46 package. |