Light in Motion LLC Datasheets for Phototransistors
Phototransistors are solid-state light detectors with internal gain that are used to provide analog or digital signals. They detect visible, ultraviolet and near-infrared light from a variety of sources and are more sensitive than photodiodes. This category includes photodarlingtons.
Phototransistors: Learn more
| Product Name | Notes |
|---|---|
| Description The LIM363DFS is a 2mm surface mountable package incorporating a phototransistor. The high dome lens focuses incident light resulting in a narrow 24o reception angle and an enhanced... | |
| Features TO46 Hermetically Sealed Responsive to Ultraviolet Light Flat Window RoHS Compliant | |
| Description: The BPW36/37 are silicon phototransistors mounted in narrow angle TO-18 package. Features: Hermetically sealed package Narrow reception angle European "Pro Electron" registered | |
| Description: The BPW38 is silicon photodarlington mounted in narrow angle, TO-18 package. Features: Hermetically sealed package Narrow reception angle European "Pro Electron" registered | |
| Description: The L14C1/L14C2 are silicon phototransistors mounted in a wide angle, TO-18 package. Features: Hermetically sealed package Wide reception angle | |
| Description: The L14F1/L14F2 are silicon photodarlingtons mounted in narrow angle, TO-18 package. Features: Hermetically sealed package Narrow reception angle | |
| Description: The L14G1/L14G2/L14G3 are silicon phototransistors mounted in narrow angle, TO-18 package. Features: Hermetically sealed package Narrow reception angle | |
| Description: The L14N1/L14N2 are silicon phototransistors mounted in a wide angle, TO-18 package. Features: Hermetically sealed package Wide reception angle Device can be used as a photodiode by using the... | |
| Description: The L14P1/L14P2 are silicon phototransistors mounted in narrow angle, TO-18 package. Features: Hermetically sealed package Narrow reception angle Devices can be used as a photodiode by wiring the collector... | |
| Description: The QTLP660CIR is a Phototransistor in a SMD package with a dome shaped lens improving the focus of the received electromagnetic waves onto the light sensitive surface resulting in... | |
| The L14D1 is a silicon high gain photodarlington mounted in a narrow angle TO-46 package with a focusing lens. | |
| The LIM-ATS2 is a small, low profile photo detector. It incorporates a phototransistor detector chip which makes it ideal choice for low cost ambient light detection applications. Features Spectral response... |