Fargo Controls, Inc. Datasheets for Photoelectric Sensors

Photoelectric sensors use emitters and receivers to detect the presence, absence, or distance of target objects.
Photoelectric Sensors: Learn more

Product Name Notes
FEATURES: Low cost LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67: dust tight and protection from...
FEATURES: Mating M12S2M... connector with 2 meters of cable included with all connector versions Emitter included with Receiver Reverse polarity protection Protection degree IP65: dust tight and protected against water...
FEATURES: Mating M12S2M... connector with 2 meters of cable included with all connector versions Reflector included Reverse polarity protection Protection degree IP65: dust tight and protected against water spray from...
FEATURES: Mating M12S2M... connector with 2 meters of cable included with all connector versions Sensitivity adjustment on select units Reverse polarity protection Protection degree IP65: dust tight and protected against...
FEATURES: Metal case Short circuit & Reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator & sensitivity adjustment Detects non-transparent and...
FEATURES: Plastic housing Programmable output NO/NC Sensitivity adjustment standard LED function indicator 20-250 VAC operating voltage Pre-wired cable or connector models CE Compliant to the EMC directive Protection degree IP67:...
FEATURES: Simply break the beam between Emitter & Receiver Reverse polarity protection Protection degree IP65: dust tight and protected against water spray from any direction
FEATURES: Stainless steel housing Programmable output NPN/PNP Sensitivity adjustment standard LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models CE Compliant to the EMC directive...
Features: Durable metal housing Programmable output NPN/PNP Sensitivity adjustment standard LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive...
Features: Plastic housing Programmable output NO/NC Sensitivity adjustment standard LED function indicator 20-250 VAC operating voltage Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67:...
Features: Stainless steel housing Programmable output NPN/PNP Sensitivity adjustment standard LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive...
Features: Starting as low as $31.50 each Mating M12S2M... connector with 2 meters of cable included with all connector versions Sensitivity adjustment on select units Reverse polarity protection Protection...