Fargo Controls, Inc. Through-Beam Photoelectric Sensor PTR4P5MNS

Description
FEATURES: Mating M12S2M... connector with 2 meters of cable included with all connector versions Emitter included with Receiver Reverse polarity protection Protection degree IP65: dust tight and protected against water spray from any direction
Request a Quote
Description
FEATURES: Mating M12S2M... connector with 2 meters of cable included with all connector versions Emitter included with Receiver Reverse polarity protection Protection degree IP65: dust tight and protected against water spray from any direction
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Through-beam photoelectric sensor with a 5 m operating distance, NPN NO+NC output, and a plastic case approved for IP65 protection. It includes a mating M12S2M connector with 2 meters of cable and an integrated transmitter. The sensor operates from 10 to 30 Vdc, draws ≤20 mA, and handles a maximum switching current of 200 mA with a response time under 5 ms. Operating temperature ranges from -25 to +55 °C. External dimensions are 40x34x13 mm.

Datasheet Summary
Powered by GS/AI

Through-beam photoelectric sensor with a 5 m operating distance, NPN NO+NC output, and a plastic case approved for IP65 protection. It includes a mating M12S2M connector with 2 meters of cable and an integrated transmitter. The sensor operates from 10 to 30 Vdc, draws ≤20 mA, and handles a maximum switching current of 200 mA with a response time under 5 ms. Operating temperature ranges from -25 to +55 °C. External dimensions are 40x34x13 mm.

Suppliers

Company
Product
Description
Supplier Links
Through-Beam Photoelectric Sensor - PTR4P5MNS - Fargo Controls, Inc.
Eatontown, NJ, USA
Through-Beam Photoelectric Sensor
PTR4P5MNS
Through-Beam Photoelectric Sensor PTR4P5MNS
FEATURES: Mating M12S2M... connector with 2 meters of cable included with all connector versions Emitter included with Receiver Reverse polarity protection Protection degree IP65: dust tight and protected against water spray from any direction

FEATURES:

  • Mating M12S2M... connector with 2 meters of cable included with all connector versions
  • Emitter included with Receiver
  • Reverse polarity protection
  • Protection degree IP65: dust tight and protected against water spray from any direction
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Photoelectric Sensors
Product Number PTR4P5MNS
Product Name Through-Beam Photoelectric Sensor
Body Shape Rectangular
Operation Distance 197 inch (5000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
Optical Technology Type Through Beam
Beam Type Infrared
Unlock Full Specs
to access all available technical data