The PTU52P3NS is a U-shape photoelectric sensor with an NPN normally open and normally closed output, designed for object detection by beam interruption. It features a 30 mm fork gap, infrared light source, and operates on 10-30 Vdc with a maximum switching current of 200 mA and power drain under 20 mA at 24 Vdc. The sensor has a voltage drop of ≤2 V when on, a response time under 5 ms, and immunity to sunlight up to 10,000 Lux and incandescent light up to 3,000 Lux. It is housed in a plastic case with IP65 protection, operates from -25 to +55 °C, and includes a 2 m cable for output connection. Reverse polarity protection is included.
FEATURES:
| Fargo Controls, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PTU52P3NS |
| Product Name | U-Shape Photoelectric Sensor |
| Body Shape | Slot |
| Operation Distance | 1.18 inch (30 mm) |
| Operating Temperature | -13 to 131 F (-25 to 55 C) |
| Optical Technology Type | Through Beam |
| Beam Type | Infrared |