Fargo Controls, Inc. 18 mm Plastic DC Photoelectric Sensor S4328

Description
FEATURES: Low cost LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Description
FEATURES: Low cost LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S4328 is a 18 mm plastic housing, DC-powered photoelectric sensor with direct reflection, featuring a pre-wired 2-meter PVC cable and PNP output. It operates at 10-30 Vdc with a maximum power drain of 20 mA, a voltage drop of ≤1.5 V in the on state, and a switching current limit of 200 mA. The sensing distance is 10 cm when detecting matte white paper, with an operating frequency up to 200 Hz. It includes LED indicators, short circuit and reverse polarity protection, and meets IP67 for dust and immersion resistance. The housing is black Makrolon, and it operates between -20°C and +50°C. The light source is infrared, with light immunity exceeding 10,000 Lux. The part includes EMC directive compliance.

Datasheet Summary
Powered by GS/AI

The S4328 is a 18 mm plastic housing, DC-powered photoelectric sensor with direct reflection, featuring a pre-wired 2-meter PVC cable and PNP output. It operates at 10-30 Vdc with a maximum power drain of 20 mA, a voltage drop of ≤1.5 V in the on state, and a switching current limit of 200 mA. The sensing distance is 10 cm when detecting matte white paper, with an operating frequency up to 200 Hz. It includes LED indicators, short circuit and reverse polarity protection, and meets IP67 for dust and immersion resistance. The housing is black Makrolon, and it operates between -20°C and +50°C. The light source is infrared, with light immunity exceeding 10,000 Lux. The part includes EMC directive compliance.

Suppliers

Company
Product
Description
Supplier Links
18 mm Plastic DC Photoelectric Sensor - S4328 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Plastic DC Photoelectric Sensor
S4328
18 mm Plastic DC Photoelectric Sensor S4328
FEATURES: Low cost LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion

FEATURES:

  • Low cost
  • LED function indicators
  • Short circuit & reverse polarity protection
  • Pre-wired cable or connector models
  • Compliant to the EMC directive
  • Protection degree IP67: dust tight and protection from the effects of immersion
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Photoelectric Sensors
Product Number S4328
Product Name 18 mm Plastic DC Photoelectric Sensor
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
Optical Technology Type Retroreflective
Beam Type Infrared
Unlock Full Specs
to access all available technical data