Fargo Controls, Inc. Fork Shape DC Photoelectric Sensor S4391

Description
FEATURES: Metal case Short circuit & Reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator & sensitivity adjustment Detects non-transparent and translucent materials
Request a Quote
Description
FEATURES: Metal case Short circuit & Reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator & sensitivity adjustment Detects non-transparent and translucent materials
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S4391 is a fork-shaped DC photoelectric sensor with a nickel-plated brass case, designed to detect non-transparent and translucent materials. It features a 13 mm fork gap, infrared light source, and operates on a 10-30 Vdc supply with a power drain of less than 15 mA at 24 Vdc. The sensor has a maximum switching current of 200 mA, a voltage drop of less than 1.5 V when on, and an operating frequency of 500 Hz. It includes short circuit and reverse polarity protection, an LED function indicator, sensitivity adjustment, and meets IP67 protection standards. Operating temperature ranges from -25 °C to +50 °C. The output is NPN normally closed with a 2 m PVC cable.

Datasheet Summary
Powered by GS/AI

The S4391 is a fork-shaped DC photoelectric sensor with a nickel-plated brass case, designed to detect non-transparent and translucent materials. It features a 13 mm fork gap, infrared light source, and operates on a 10-30 Vdc supply with a power drain of less than 15 mA at 24 Vdc. The sensor has a maximum switching current of 200 mA, a voltage drop of less than 1.5 V when on, and an operating frequency of 500 Hz. It includes short circuit and reverse polarity protection, an LED function indicator, sensitivity adjustment, and meets IP67 protection standards. Operating temperature ranges from -25 °C to +50 °C. The output is NPN normally closed with a 2 m PVC cable.

Suppliers

Company
Product
Description
Supplier Links
Fork Shape DC Photoelectric Sensor - S4391 - Fargo Controls, Inc.
Eatontown, NJ, USA
Fork Shape DC Photoelectric Sensor
S4391
Fork Shape DC Photoelectric Sensor S4391
FEATURES: Metal case Short circuit & Reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator & sensitivity adjustment Detects non-transparent and translucent materials

FEATURES:

  • Metal case
  • Short circuit & Reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator & sensitivity adjustment
  • Detects non-transparent and translucent materials
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Photoelectric Sensors
Product Number S4391
Product Name Fork Shape DC Photoelectric Sensor
Body Shape Slot
Operation Distance 0.5118 inch (13 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
Optical Technology Type Through Beam
Beam Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Direct Reflection Photoelectric Sensors, Diffuse - PD18M1PSC - Fargo Controls, Inc.
Specs
Body Shape Cylindrical
Operation Distance 1.18 inch (30 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
18 mm Stainless Steel DC Photoelectric Sensor - S4050 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 7.87 inch (200 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
18 mm Plastic AC Photoelectric Sensor - S4241 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 7.87 inch (200 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Through-Beam Photoelectric Sensor - PTR4P5MNS - Fargo Controls, Inc.
Specs
Body Shape Rectangular
Operation Distance 197 inch (5000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details