Fargo Controls, Inc. Datasheets for Proximity Sensors

Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more

Page: 1 2
Product Name Notes
FEATURES: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon...
Features: Larger operating distance then standard sensors Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
FEATURES: Protection degree IP65 LED function indicator Sensitivity adjustment 5 and 10 meter cable lengths available upon request
FEATURES: Short circuit & reverse polarity protection Protection degree IP65 LED function indicator 5 and 10 meter cable lengths available upon request
FEATURES: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator Field wire-able connector included
Features: Stainless steel sensing surface and body Designed for harsh environments Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED...
Features: Up to 4 times larger operating distance then standard sensors Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED...
Features: Durable metal housing Programmable output NPN/PNP Sensitivity adjustment standard LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive...
Features NO/NC output selector switch AC/DC power supply Sensing of metallic and non-metallic objects Adjustable operating distance Cylindrical threaded metal or plastic casing Short circuit protection up to 50V in...
Linear Voltage Output Inductive.
These analog output inductive proximity sensors give a 0-10Vdc and or a 4-20mA output based upon the distance between a metal target and the sensor. They do this with extended...

<< Prev