Fargo Controls, Inc. Datasheets for Zero Speed Switches
Zero speed switches are devices used to detect stoppage of a rotating shaft. They typically have one or more relays.
Zero Speed Switches: Learn more
| Product Name | Notes |
|---|---|
| The CRT30 is a combination of a 30mm diameter inductive sensor and rotation control device. The operating distance of the sensor is between 4 and 6 mm on metallic material. | |
| This device is composed of a central electronic unit that plugs into a socket and an inductive, capacitive or photoelectric sensor. Since the sensor is separate any number of sensors... |