Airmar Technology Corporation AR50 Airducer® Transducer 39-027-0-01

Description
AR50 Airducer® Transducer Applications Level measurement Open channel flow Obstacle avoidance Proximity Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Mounting cap available in BSP, NPT, or M32 threads Standard internal shielding Options Complete assembly available with standard cable lengths Mounting cap available in BSP, NPT, or M32 threads 10 Kω thermistors are available for temperature compensation Available in PVDF housing for use in chemically aggressive environments
Datasheet
Description
AR50 Airducer® Transducer Applications Level measurement Open channel flow Obstacle avoidance Proximity Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Mounting cap available in BSP, NPT, or M32 threads Standard internal shielding Options Complete assembly available with standard cable lengths Mounting cap available in BSP, NPT, or M32 threads 10 Kω thermistors are available for temperature compensation Available in PVDF housing for use in chemically aggressive environments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AR50 Airducer® Transducer - 39-027-0-01 - Airmar Technology Corporation
Milford, NH, United States
AR50 Airducer® Transducer
39-027-0-01
AR50 Airducer® Transducer 39-027-0-01
AR50 Airducer® Transducer Applications Level measurement Open channel flow Obstacle avoidance Proximity Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Mounting cap available in BSP, NPT, or M32 threads Standard internal shielding Options Complete assembly available with standard cable lengths Mounting cap available in BSP, NPT, or M32 threads 10 Kω thermistors are available for temperature compensation Available in PVDF housing for use in chemically aggressive environments

AR50 Airducer® Transducer

Applications

  • Level measurement
  • Open channel flow
  • Obstacle avoidance
  • Proximity

Features

  • Rugged sealed construction
  • Housing design will accommodate transceiver and signal processing electronics
  • Mounting cap available in BSP, NPT, or M32 threads
  • Standard internal shielding

Options

  • Complete assembly available with standard cable lengths
  • Mounting cap available in BSP, NPT, or M32 threads
  • 10 KΩ thermistors are available for temperature compensation
  • Available in PVDF housing for use in chemically aggressive environments
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Proximity Sensors
Product Number 39-027-0-01
Product Name AR50 Airducer® Transducer
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical
Operation Distance 9.84 to 591 inch (250 to 15000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1147ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
EE-SX1088-W11 Photomicrosensor (Transmissive) - EE-SX1088-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details