Airmar Technology Corporation ATK75 Airducer® Transducer 39-080-1-01

Description
ATK75 Airducer® Transducer Applications Level measurement in chemically aggressive environments Automation control Food and beverage processing Proximity sensing Obstacle avoidance Features Rugged one-piece PVDF housing is U.S. FDA compliant Cylindrical design allows for installation in various applications Options 10 Kω thermistor available for temperature compensation
Datasheet
Description
ATK75 Airducer® Transducer Applications Level measurement in chemically aggressive environments Automation control Food and beverage processing Proximity sensing Obstacle avoidance Features Rugged one-piece PVDF housing is U.S. FDA compliant Cylindrical design allows for installation in various applications Options 10 Kω thermistor available for temperature compensation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATK75 Airducer® Transducer - 39-080-1-01 - Airmar Technology Corporation
Milford, NH, United States
ATK75 Airducer® Transducer
39-080-1-01
ATK75 Airducer® Transducer 39-080-1-01
ATK75 Airducer® Transducer Applications Level measurement in chemically aggressive environments Automation control Food and beverage processing Proximity sensing Obstacle avoidance Features Rugged one-piece PVDF housing is U.S. FDA compliant Cylindrical design allows for installation in various applications Options 10 Kω thermistor available for temperature compensation

ATK75 Airducer® Transducer

Applications

  • Level measurement in chemically aggressive environments
  • Automation control
  • Food and beverage processing
  • Proximity sensing
  • Obstacle avoidance

Features

  • Rugged one-piece PVDF housing is U.S. FDA compliant
  • Cylindrical design allows for installation in various applications

Options

  • 10 KΩ thermistor available for temperature compensation
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Proximity Sensors
Product Number 39-080-1-01
Product Name ATK75 Airducer® Transducer
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical
Operation Distance 7.87 to 394 inch (200 to 10000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2055200 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 197 inch (5000 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Magneto-inductive displacement sensors with standard design - mainSENSOR MDS-45-M18-HP-SA - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0886 to 1.86 inch (2.25 to 47.25 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details