Airmar Technology Corporation AT300 Airducer® Transducer 39-089-1-01

Description
AT300 Airducer® Transducer Applications Level measurement Automation control Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in various applications Short-range measurement capabilities
Datasheet
Description
AT300 Airducer® Transducer Applications Level measurement Automation control Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in various applications Short-range measurement capabilities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AT300 Airducer® Transducer - 39-089-1-01 - Airmar Technology Corporation
Milford, NH, United States
AT300 Airducer® Transducer
39-089-1-01
AT300 Airducer® Transducer 39-089-1-01
AT300 Airducer® Transducer Applications Level measurement Automation control Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in various applications Short-range measurement capabilities

AT300 Airducer® Transducer

Applications

  • Level measurement
  • Automation control
  • Proximity
  • Obstacle avoidance
  • Robotics

Features

  • Rugged sealed construction
  • Cylindrical design allows for installation in various applications
  • Short-range measurement capabilities
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Proximity Sensors
Product Number 39-089-1-01
Product Name AT300 Airducer® Transducer
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical
Operation Distance 1.57 to 39.37 inch (40 to 1000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1044717-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -13 to 122 F (-25 to 50 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
High Temperature Inductive Proximity Sensors - M8 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 to 0.1181 inch (1.5 to 3 mm)
View Details
Inductive Proximity Sensors - 5000000112-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details