Airmar Technology Corporation AR41 Airducer® Ultrasonic Transducer 39-022-0-01

Description
AR41 Airducer® Transducer Applications Level measurement Proximity Obstacle avoidance Traffic control Flow measurement Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options Complete assembly available with standard cable lengths Mounting cap available in BSP, NPT, or M32 threads Available in PVDF housing for use in chemically aggressive environments 10 Kω thermistors are optional for temperature compensation
Datasheet
Description
AR41 Airducer® Transducer Applications Level measurement Proximity Obstacle avoidance Traffic control Flow measurement Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options Complete assembly available with standard cable lengths Mounting cap available in BSP, NPT, or M32 threads Available in PVDF housing for use in chemically aggressive environments 10 Kω thermistors are optional for temperature compensation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AR41 Airducer® Ultrasonic Transducer - 39-022-0-01 - Airmar Technology Corporation
Milford, NH, United States
AR41 Airducer® Ultrasonic Transducer
39-022-0-01
AR41 Airducer® Ultrasonic Transducer 39-022-0-01
AR41 Airducer® Transducer Applications Level measurement Proximity Obstacle avoidance Traffic control Flow measurement Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options Complete assembly available with standard cable lengths Mounting cap available in BSP, NPT, or M32 threads Available in PVDF housing for use in chemically aggressive environments 10 Kω thermistors are optional for temperature compensation

AR41 Airducer® Transducer

Applications

  • Level measurement
  • Proximity
  • Obstacle avoidance
  • Traffic control
  • Flow measurement

Features

  • Rugged sealed construction
  • Housing design will accommodate transceiver and signal processing electronics
  • Standard internal shielding

Options

  • Complete assembly available with standard cable lengths
  • Mounting cap available in BSP, NPT, or M32 threads
  • Available in PVDF housing for use in chemically aggressive environments
  • 10 KΩ thermistors are optional for temperature compensation
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Proximity Sensors
Product Number 39-022-0-01
Product Name AR41 Airducer® Ultrasonic Transducer
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical
Operation Distance 11.81 to 787 inch (300 to 20000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1047048-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Teach-In Fiber Optic Photoelectric Sensors - Series 3065 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
View Details
Inductive Proximity Sensors - 5000005409-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details