Airmar Technology Corporation AT120 Airducer® Transducer 39-013-1-01

Description
AT120 Airducer® Transducer Airmar’s 125 kHz AT120 ultrasonic air transducer is a critical component in the development of measurement systems for liquid or solid levels, automation control, proximity sensing and obstacle avoidance. AT120’s rugged PVDF housing provides lasting durability on equipment such as asphalt pavers, agricultural machinery, water/wastewater systems, and in chemically aggressive environments. Applications Level measurement Automation control Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in various applications Options Available in PVDF housing for use in chemically aggressive environments 10 Kω thermistor available for temperature compensation
Datasheet
Description
AT120 Airducer® Transducer Airmar’s 125 kHz AT120 ultrasonic air transducer is a critical component in the development of measurement systems for liquid or solid levels, automation control, proximity sensing and obstacle avoidance. AT120’s rugged PVDF housing provides lasting durability on equipment such as asphalt pavers, agricultural machinery, water/wastewater systems, and in chemically aggressive environments. Applications Level measurement Automation control Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in various applications Options Available in PVDF housing for use in chemically aggressive environments 10 Kω thermistor available for temperature compensation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AT120 Airducer® Transducer - 39-013-1-01 - Airmar Technology Corporation
Milford, NH, United States
AT120 Airducer® Transducer
39-013-1-01
AT120 Airducer® Transducer 39-013-1-01
AT120 Airducer® Transducer Airmar’s 125 kHz AT120 ultrasonic air transducer is a critical component in the development of measurement systems for liquid or solid levels, automation control, proximity sensing and obstacle avoidance. AT120’s rugged PVDF housing provides lasting durability on equipment such as asphalt pavers, agricultural machinery, water/wastewater systems, and in chemically aggressive environments. Applications Level measurement Automation control Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in various applications Options Available in PVDF housing for use in chemically aggressive environments 10 Kω thermistor available for temperature compensation

AT120 Airducer® Transducer

Airmar’s 125 kHz AT120 ultrasonic air transducer is a critical component in the development of measurement systems for liquid or solid levels, automation control, proximity sensing and obstacle avoidance. AT120’s rugged PVDF housing provides lasting durability on equipment such as asphalt pavers, agricultural machinery, water/wastewater systems, and in chemically aggressive environments.

Applications

  • Level measurement
  • Automation control
  • Proximity
  • Obstacle avoidance
  • Robotics

Features

  • Rugged sealed construction
  • Cylindrical design allows for installation in various applications

Options

  • Available in PVDF housing for use in chemically aggressive environments
  • 10 KΩ thermistor available for temperature compensation
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Proximity Sensors
Product Number 39-013-1-01
Product Name AT120 Airducer® Transducer
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical
Operation Distance 5.91 to 276 inch (150 to 7000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000425-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3214LUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Photoelectric Sensors - 2103707 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 1.18 to 6.89 inch (30 to 175 mm)
View Details