Airmar Technology Corporation Datasheets for Weather Instruments

Weather instruments are designed to measure one or multiple components of weather including wind speed and direction, rain or snow fall, solar radiation, temperature, pressure and humidity.
Weather Instruments: Learn more

Product Name Notes
Compass with Solar-radiation Shield Airmar’s WeatherStation 150WXS provides accurate, site-specific, weather data from a single compact device. It measures seven critical weather parameters in real-time. The compact housing features ultrasonic...
Heater for Commercial Fishing in Ice-prone Areas The patented 220WXH is Airmar’s choice for commercial-fishing, weather-monitoring applications in ice-prone areas. Designed with a highly effective, thermostatically controlled, heating system, it...
Rain Sensor with Solar-radiation Shield Airmar’s WeatherStation WXRS provides real-time information on rain intensity, accumulation, and event duration. An acoustic sensor measures the impact energy of individual raindrops on the...
Solar-radiation Shield The model 110WXS is Airmar’s entry-level solution for land-based, stationary, weather-monitoring applications. A complete multisensor WeatherStation, the 110WXS features a solar-radiation shield for increased accuracy and stability of...
Unmanned Surface Vehicle Monitoring Reliable monitoring systems such as buoys, and USVs enable operational decision-making based on real-time, site-specific data rather than intuition. The highly changeable conditions at sea make...
The model 110WX is Airmar’s solution for marine or land-based, stationary, weather-monitoring applications. The 110WX gives wind speed and direction, air temperature, and barometric pressure readings. Feature rich and encased...
The WeatherStation 200WX is the best choice for mobile, land-based, weather-monitoring applications. Sensor rich, in a durable, rugged, small housing that is IPX6 rated, means the 200WX can be used...