Airmar Technology Corporation AR30 Airducer® Ultrasonic Transducer 39-028-0-01

Description
AR30 Airducer® Transducer Applications Level measurement Proximity Obstacle avoidance Traffic control Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options Cylinder housing available with mounting cap kit Complete assembly available with standard cable lengths Mounting cap available in BSP, NPT, or M32 threads 10 Kω thermistors for temperature compensation Available in PVDF housing for use in chemically aggressive environments
Datasheet
Description
AR30 Airducer® Transducer Applications Level measurement Proximity Obstacle avoidance Traffic control Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options Cylinder housing available with mounting cap kit Complete assembly available with standard cable lengths Mounting cap available in BSP, NPT, or M32 threads 10 Kω thermistors for temperature compensation Available in PVDF housing for use in chemically aggressive environments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AR30 Airducer® Ultrasonic Transducer - 39-028-0-01 - Airmar Technology Corporation
Milford, NH, United States
AR30 Airducer® Ultrasonic Transducer
39-028-0-01
AR30 Airducer® Ultrasonic Transducer 39-028-0-01
AR30 Airducer® Transducer Applications Level measurement Proximity Obstacle avoidance Traffic control Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options Cylinder housing available with mounting cap kit Complete assembly available with standard cable lengths Mounting cap available in BSP, NPT, or M32 threads 10 Kω thermistors for temperature compensation Available in PVDF housing for use in chemically aggressive environments

AR30 Airducer® Transducer

Applications

  • Level measurement
  • Proximity
  • Obstacle avoidance
  • Traffic control

Features

  • Rugged sealed construction
  • Housing design will accommodate transceiver and signal processing electronics
  • Standard internal shielding

Options

  • Cylinder housing available with mounting cap kit
  • Complete assembly available with standard cable lengths
  • Mounting cap available in BSP, NPT, or M32 threads
  • 10 KΩ thermistors for temperature compensation
  • Available in PVDF housing for use in chemically aggressive environments
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Proximity Sensors
Product Number 39-028-0-01
Product Name AR30 Airducer® Ultrasonic Transducer
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical
Operation Distance 23.62 to 1181 inch (600 to 30000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2669861 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Inductive Proximity Sensors - 5000001321-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details