Airmar Technology Corporation ARK41 Airducer® Ultrasonic Transducer 39-046-0-01

Description
ARK41 Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Flow monitoring Features Rugged one-piece PVDF housing is U.S. FDA compliant Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options Complete assembly available with standard cable lengths 10 Kω thermistors for temperature compensation Mounting caps available in BSP, NPT, or M32 threads
Datasheet
Description
ARK41 Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Flow monitoring Features Rugged one-piece PVDF housing is U.S. FDA compliant Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options Complete assembly available with standard cable lengths 10 Kω thermistors for temperature compensation Mounting caps available in BSP, NPT, or M32 threads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARK41 Airducer® Ultrasonic Transducer - 39-046-0-01 - Airmar Technology Corporation
Milford, NH, United States
ARK41 Airducer® Ultrasonic Transducer
39-046-0-01
ARK41 Airducer® Ultrasonic Transducer 39-046-0-01
ARK41 Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Flow monitoring Features Rugged one-piece PVDF housing is U.S. FDA compliant Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options Complete assembly available with standard cable lengths 10 Kω thermistors for temperature compensation Mounting caps available in BSP, NPT, or M32 threads

ARK41 Airducer® Transducer

Applications

  • Level measurement in chemically aggressive environments
  • Food and beverage processing
  • Flow monitoring

Features

  • Rugged one-piece PVDF housing is U.S. FDA compliant
  • Housing design will accommodate transceiver and signal processing electronics
  • Standard internal shielding

Options

  • Complete assembly available with standard cable lengths
  • 10 KΩ thermistors for temperature compensation
  • Mounting caps available in BSP, NPT, or M32 threads
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Proximity Sensors
Product Number 39-046-0-01
Product Name ARK41 Airducer® Ultrasonic Transducer
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical
Operation Distance 11.81 to 787 inch (300 to 20000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 1882-1041019-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details
Inductive Proximity Sensors - 5000000280-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details