Airmar Technology Corporation AT75 Airducer® Transducer 39-017-1-01

Description
AT75 Airducer® Transducer Applications Level measurement Open channel flow Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in various applications Options AR style with threaded cap available Complete assembly or kit versions Available in PVDF housing for use in chemically aggressive environments 10 Kω thermistor available for temperature compensation
Datasheet
Description
AT75 Airducer® Transducer Applications Level measurement Open channel flow Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in various applications Options AR style with threaded cap available Complete assembly or kit versions Available in PVDF housing for use in chemically aggressive environments 10 Kω thermistor available for temperature compensation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AT75 Airducer® Transducer - 39-017-1-01 - Airmar Technology Corporation
Milford, NH, United States
AT75 Airducer® Transducer
39-017-1-01
AT75 Airducer® Transducer 39-017-1-01
AT75 Airducer® Transducer Applications Level measurement Open channel flow Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in various applications Options AR style with threaded cap available Complete assembly or kit versions Available in PVDF housing for use in chemically aggressive environments 10 Kω thermistor available for temperature compensation

AT75 Airducer® Transducer

Applications

  • Level measurement
  • Open channel flow
  • Proximity
  • Obstacle avoidance
  • Robotics

Features

  • Rugged sealed construction
  • Cylindrical design allows for installation in various applications

Options

  • AR style with threaded cap available
  • Complete assembly or kit versions
  • Available in PVDF housing for use in chemically aggressive environments
  • 10 KΩ thermistor available for temperature compensation
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Proximity Sensors
Product Number 39-017-1-01
Product Name AT75 Airducer® Transducer
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical
Operation Distance 7.87 to 394 inch (200 to 10000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2123006 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.0 to 394 inch (0.0 to 10000 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
 - High Temperature Capacitive Proximity Sensors - M30 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 0.7874 inch (1 to 20 mm)
View Details
Magnetic Proximity Sensors - 5000003093-SE - TE Connectivity
Specs
Switching Frequency 0.2000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details