Eldridge Products, Inc. Datasheets for Flow Meters

Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more

Product Name Notes
Eldridge Products, Inc. has achieved innovation and excellence in thermal dispersion gas mass flow measurement since 1988. With an economical set of features and a number of common configuration and...
Inline style thermal mass flow meters include a flow section that is usually specified to match the user’s flow conduit and is then plumbed directly into the process line. This...
Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the...
MP Series flow meters are approved for use in hazardous locations (see specifications) Inline style thermal mass flow meters include a flow section that is usually specified to match the...
MP Series flow meters are approved for use in hazardous locations (see specifications) Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the...
MPNH Series flow meters are approved for use in ordinary locations (see specifications) Inline style thermal mass flow meters include a flow section that is usually specified to match the...
MPNH Series flow meters are approved for use in ordinary locations (see specifications) Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the...
Multipoint Systems are designed to measure gas flows where two or more sensing points are required due to large cross-sectional areas, such as large air intake ducts or air exhaust...
Our ValuMass™ Series 400 offer another lower cost option for many flow applications with the high value associated with all of EPI’s flow measurement instrumentation. ValuMass™ flow meters...
The Inline style thermal mass flow switch assembly includes the flow sensing element, temperature sensing element, bridge amplifier/signal output board, transmitter enclosure, and flow section. The flow section is typically...
The Insertion style flow switch includes a sensor probe assembly which is inserted into the process conduit to allow the gas to flow across the sensors. The insertion style thermal...