Eldridge Products, Inc. Inline Remote Flow Averaging Tube (FAT) Thermal Mass Flow Meter 9100MPNH

Description
MPNH Series flow meters are approved for use in ordinary locations (see specifications) Inline style thermal mass flow meters include a flow section that is usually specified to match the user’s flow conduit and is then plumbed directly into the process line. This design has the sensing elements mounted directly on the flow section for exposure to the process gas. Our inline style flow averaging thermal mass flow meters are available in sizes from 2′ pipe through 4′ pipe and are provided with flanged end configurations, as required. Pipe sizes in excess of 4′ typically require insertion style thermal mass flow meters. Remote style thermal mass flow meters utilize two enclosures. One enclosure is mounted at the point of measurement on the flow section or on the probe assembly. This enclosure may be rated for either hazardous environments or for ordinary, non-hazardous environments, as necessary. The second (remote) enclosure is usually placed in a readily accessible location rated for non-hazardous conditions. (Contact the factory for information concerning remote explosion-proof enclosure). The remote enclosure includes the all of the electrical connections as well as the linearizing electronics and the display/keypad assembly.
Description
MPNH Series flow meters are approved for use in ordinary locations (see specifications) Inline style thermal mass flow meters include a flow section that is usually specified to match the user’s flow conduit and is then plumbed directly into the process line. This design has the sensing elements mounted directly on the flow section for exposure to the process gas. Our inline style flow averaging thermal mass flow meters are available in sizes from 2′ pipe through 4′ pipe and are provided with flanged end configurations, as required. Pipe sizes in excess of 4′ typically require insertion style thermal mass flow meters. Remote style thermal mass flow meters utilize two enclosures. One enclosure is mounted at the point of measurement on the flow section or on the probe assembly. This enclosure may be rated for either hazardous environments or for ordinary, non-hazardous environments, as necessary. The second (remote) enclosure is usually placed in a readily accessible location rated for non-hazardous conditions. (Contact the factory for information concerning remote explosion-proof enclosure). The remote enclosure includes the all of the electrical connections as well as the linearizing electronics and the display/keypad assembly.

Suppliers

Company
Product
Description
Supplier Links
Inline Remote Flow Averaging Tube (FAT) Thermal Mass Flow Meter - 9100MPNH - Eldridge Products, Inc.
Marina, CA, USA
Inline Remote Flow Averaging Tube (FAT) Thermal Mass Flow Meter
9100MPNH
Inline Remote Flow Averaging Tube (FAT) Thermal Mass Flow Meter 9100MPNH
MPNH Series flow meters are approved for use in ordinary locations (see specifications) Inline style thermal mass flow meters include a flow section that is usually specified to match the user’s flow conduit and is then plumbed directly into the process line. This design has the sensing elements mounted directly on the flow section for exposure to the process gas. Our inline style flow averaging thermal mass flow meters are available in sizes from 2′ pipe through 4′ pipe and are provided with flanged end configurations, as required. Pipe sizes in excess of 4′ typically require insertion style thermal mass flow meters. Remote style thermal mass flow meters utilize two enclosures. One enclosure is mounted at the point of measurement on the flow section or on the probe assembly. This enclosure may be rated for either hazardous environments or for ordinary, non-hazardous environments, as necessary. The second (remote) enclosure is usually placed in a readily accessible location rated for non-hazardous conditions. (Contact the factory for information concerning remote explosion-proof enclosure). The remote enclosure includes the all of the electrical connections as well as the linearizing electronics and the display/keypad assembly.

MPNH Series flow meters are approved for use in ordinary locations (see specifications)

Inline style thermal mass flow meters include a flow section that is usually specified to match the user’s flow conduit and is then plumbed directly into the process line. This design has the sensing elements mounted directly on the flow section for exposure to the process gas. Our inline style flow averaging thermal mass flow meters are available in sizes from 2″ pipe through 4″ pipe and are provided with flanged end configurations, as required. Pipe sizes in excess of 4″ typically require insertion style thermal mass flow meters.

Remote style thermal mass flow meters utilize two enclosures. One enclosure is mounted at the point of measurement on the flow section or on the probe assembly. This enclosure may be rated for either hazardous environments or for ordinary, non-hazardous environments, as necessary. The second (remote) enclosure is usually placed in a readily accessible location rated for non-hazardous conditions. (Contact the factory for information concerning remote explosion-proof enclosure). The remote enclosure includes the all of the electrical connections as well as the linearizing electronics and the display/keypad assembly.

Supplier's Site

Technical Specifications

  Eldridge Products, Inc.
Product Category Flow Meters
Product Number 9100MPNH
Product Name Inline Remote Flow Averaging Tube (FAT) Thermal Mass Flow Meter
Meter Technology Thermal
Meter Type Mass Flow Meter
Approvals Canadian Standards Association
Operating Temperature -40 to 140 F (-40 to 60 C)
Pipe Diameter 2.00 to 4.00 inch (50.8 to 102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - magmeters - 159002214 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Meter Technology Electromagnetic
Meter Type Volumetric Flow Meter
Process Media Type Liquid
View Details
Flow Sensors - 2891458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Gas
Operating Pressure 145 psi (102 m H2O)
View Details
Corrosion and UV Resistant PVC Calibration Column - CC100EP-PV-RE - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 0.50 inch (12.7 mm)
Mounting In-line
View Details