Eldridge Products, Inc. Insertion Thermal Mass Flow Switch 7200

Description
The Insertion style flow switch includes a sensor probe assembly which is inserted into the process conduit to allow the gas to flow across the sensors. The insertion style thermal mass flow switch probe assemblies may be inserted into any suitable flow section, pipe, duct, etc. Insertion flow switches are available with 1/2′, 3/4′, or 1′ OD probes and may be installed with pipe fitting connections or user-supplied bored through tube fittings. Tube fittings and ball valve retractor assemblies, with or without a mounting flange, are also available from the factory as options. The tube length must be specified upon ordering. For other probe diameters and lengths, please consult the factory. All of EPI’s flow switches have two single-pole, double-throw relays for Hi/Hi, Lo/Lo and Hi/Lo capability. The contact closure is 5 amps @ 24 VDC and 115 VAC. Two LEDs are provided for verification that the Hi or Lo alarm has been triggered. The standard configuration has 316 Stainless Steel wetted parts (Hastelloy & Monel are also available) for a rugged, cleanable instrument designed for use in applications where corrosion, abrasion, high pressure or rough handling may be expected
Description
The Insertion style flow switch includes a sensor probe assembly which is inserted into the process conduit to allow the gas to flow across the sensors. The insertion style thermal mass flow switch probe assemblies may be inserted into any suitable flow section, pipe, duct, etc. Insertion flow switches are available with 1/2′, 3/4′, or 1′ OD probes and may be installed with pipe fitting connections or user-supplied bored through tube fittings. Tube fittings and ball valve retractor assemblies, with or without a mounting flange, are also available from the factory as options. The tube length must be specified upon ordering. For other probe diameters and lengths, please consult the factory. All of EPI’s flow switches have two single-pole, double-throw relays for Hi/Hi, Lo/Lo and Hi/Lo capability. The contact closure is 5 amps @ 24 VDC and 115 VAC. Two LEDs are provided for verification that the Hi or Lo alarm has been triggered. The standard configuration has 316 Stainless Steel wetted parts (Hastelloy & Monel are also available) for a rugged, cleanable instrument designed for use in applications where corrosion, abrasion, high pressure or rough handling may be expected

Suppliers

Company
Product
Description
Supplier Links
Insertion Thermal Mass Flow Switch - 7200 - Eldridge Products, Inc.
Marina, CA, USA
Insertion Thermal Mass Flow Switch
7200
Insertion Thermal Mass Flow Switch 7200
The Insertion style flow switch includes a sensor probe assembly which is inserted into the process conduit to allow the gas to flow across the sensors. The insertion style thermal mass flow switch probe assemblies may be inserted into any suitable flow section, pipe, duct, etc. Insertion flow switches are available with 1/2′, 3/4′, or 1′ OD probes and may be installed with pipe fitting connections or user-supplied bored through tube fittings. Tube fittings and ball valve retractor assemblies, with or without a mounting flange, are also available from the factory as options. The tube length must be specified upon ordering. For other probe diameters and lengths, please consult the factory. All of EPI’s flow switches have two single-pole, double-throw relays for Hi/Hi, Lo/Lo and Hi/Lo capability. The contact closure is 5 amps @ 24 VDC and 115 VAC. Two LEDs are provided for verification that the Hi or Lo alarm has been triggered. The standard configuration has 316 Stainless Steel wetted parts (Hastelloy & Monel are also available) for a rugged, cleanable instrument designed for use in applications where corrosion, abrasion, high pressure or rough handling may be expected

The Insertion style flow switch includes a sensor probe assembly which is inserted into the process conduit to allow the gas to flow across the sensors. The insertion style thermal mass flow switch probe assemblies may be inserted into any suitable flow section, pipe, duct, etc.

Insertion flow switches are available with 1/2″, 3/4″, or 1″ OD probes and may be installed with pipe fitting connections or user-supplied bored through tube fittings. Tube fittings and ball valve retractor assemblies, with or without a mounting flange, are also available from the factory as options. The tube length must be specified upon ordering. For other probe diameters and lengths, please consult the factory.

All of EPI’s flow switches have two single-pole, double-throw relays for Hi/Hi, Lo/Lo and Hi/Lo capability. The contact closure is 5 amps @ 24 VDC and 115 VAC. Two LEDs are provided for verification that the Hi or Lo alarm has been triggered. The standard configuration has 316 Stainless Steel wetted parts (Hastelloy & Monel are also available) for a rugged, cleanable instrument designed for use in applications where corrosion, abrasion, high pressure or rough handling may be expected

Supplier's Site

Technical Specifications

  Eldridge Products, Inc.
Product Category Flow Meters
Product Number 7200
Product Name Insertion Thermal Mass Flow Switch
Meter Technology Thermal
Meter Type Mass Flow Meter
Operating Temperature 32 to 122 F (0 to 50 C)
Pipe Diameter 0.50 to 1.00 inch (12.7 to 25.4 mm)
Mounting Insertion
Unlock Full Specs
to access all available technical data

Similar Products

Flow sensors & Level sensors - Flow sensors thermal - PFLOW9015CL - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 0.0 to 3.53 SCFM (0.0 to 6 m³/hr)
Accuracy 2 ±%
View Details
CALIBRATION COLUMNS - CP-250S-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings BSP
Operating Pressure 15 psi (10.56 m H2O)
View Details
Thermal Mass Flow Sensor - MicroFlow - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Volumetric Flow Meter
Mounting Insertion
View Details
Pressure Sensing Digital Flowmeter™ with Data Logger -  - EXAIR
Specs
Meter Type Volumetric Flow Meter
Features Recorder / Totalizer Functions
Pipe Diameter 2.00 to 8.00 inch (50.8 to 203 mm)
View Details